Murata Power Solutions DC DC Converters NMK1212SAC

Description
Isolated Module DC DC Converter 1 Output 12V 167mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 167mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1552-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1552-5-ND
DC DC Converters 811-1552-5-ND
Isolated Module DC DC Converter 1 Output 12V 167mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 12V 167mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc-Dc Conv, Iso Pol, 1 O/p, 2W, 167Ma, 12V; Power Supply Approvals Murata Power Solutions - 94M5058 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 2W, 167Ma, 12V; Power Supply Approvals Murata Power Solutions
94M5058
Dc-Dc Conv, Iso Pol, 1 O/p, 2W, 167Ma, 12V; Power Supply Approvals Murata Power Solutions 94M5058
DC-DC CONV, ISO POL, 1 O/P, 2W, 167mA, 12V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:167mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 2W, 167mA, 12V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:167mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 2 W, 12 V, 167 Ma Rohs Compliant Murata Power Solutions - 94M8561 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 2 W, 12 V, 167 Ma Rohs Compliant Murata Power Solutions
94M8561
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 2 W, 12 V, 167 Ma Rohs Compliant Murata Power Solutions 94M8561
Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 2 W, 12 V, 167 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 2 W, 12 V, 167 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - NMK1212SAC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NMK1212SAC
Power Supplies - Board Mount - DC DC Converters NMK1212SAC
DC DC CONVERTER 12V 2W

DC DC CONVERTER 12V 2W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-1552-5-ND 94M5058 94M8561 NMK1212SAC
Product Name DC DC Converters Dc-Dc Conv, Iso Pol, 1 O/p, 2W, 167Ma, 12V; Power Supply Approvals Murata Power Solutions Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 2 W, 12 V, 167 Ma Rohs Compliant Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.1670 amps 0.1670 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 802L-20KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Precision Low-Noise DC and AC/DC Current Voltage Source - MeasureReady™ - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing; Rack Mount
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details
Power supply - 787-2742 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 24.0 volts
View Details
4 suppliers