Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 790632-NCS6D1205C
Series: NCS6
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: UVLO
Package: 24-DIP Module (600 mil, 8 Leads)
Applications: ITE (Commercial)
Power (Watts): 6W
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 2
Voltage - Output 1: 5V
Voltage - Output 2: -5V
Efficiency: 82%
Family Name: NCS6D1205C
Categories: Power Supplies - Board Mount
Dimension: 1.26" L x 0.79" W x 0.39" H (32.0mm x 20.0mm x 10.0mm)
Input Voltage MIN: 9V
Voltage Input MAX: 36V
Current - Output (Maximum): 600mA, 600mA
Alternative Parts (Cross-Reference): RP05-2405DAW/M; ASA2805D/ESPBF; ASA2805D/ES; ASA2805D/CH;
Introduction Date: January 01, 2000
Country of Origin: China
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Isolated Module DC DC Converter 2 Output 5V -5V 600mA, 600mA 9V - 36V Input
DC-DC CONVERTER, 2 O/P, 1W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-5V; Width:20mm RoHS Compliant: Yes
DC DC CONVERTER +/-5V 6W
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 790632-NCS6D1205C | 811-2316-ND | 75R2613 | NCS6D1205C |
| Product Name | Power Supplies Board Mount DCDC Converters - NCS6D1205C | DC DC Converters | Dc-Dc Converter, 2 O/p, 1W; Power Supply Approvals Murata Power Solutions | Power Supplies - Board Mount - DC DC Converters |
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Number of Outputs | 2 # | 2 # | ||
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | |
| DC Output Current | 0.6000 amps | 0.6000 amps |