Murata Power Solutions DC DC Converters NCS6S4815C

Description
Isolated Module DC DC Converter 1 Output 15V 400mA 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 400mA 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2114-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2114-5-ND
DC DC Converters 811-2114-5-ND
Isolated Module DC DC Converter 1 Output 15V 400mA 18V - 75V Input

Isolated Module DC DC Converter 1 Output 15V 400mA 18V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - NCS6S4815C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NCS6S4815C
Power Supplies - Board Mount - DC DC Converters NCS6S4815C
DC DC CONVERTER 15V 6W

DC DC CONVERTER 15V 6W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 6W, 400Ma, 15V; Power Supply Approvals Murata Power Solutions - 11R0514 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 6W, 400Ma, 15V; Power Supply Approvals Murata Power Solutions
11R0514
Dc-Dc Converter, Iso Pol, 1 O/p, 6W, 400Ma, 15V; Power Supply Approvals Murata Power Solutions 11R0514
DC-DC CONVERTER, ISO POL, 1 O/P, 6W, 400mA, 15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:400mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 6W, 400mA, 15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:400mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-2114-5-ND NCS6S4815C 11R0514
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 6W, 400Ma, 15V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.4000 amps 0.4000 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-MC Enclosed Power Supply - PS-12-MC - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 110.0 volts
View Details
High Voltage Power Supplies - 203S-50kV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
45 W Single Phase Single Output Low Profile Power Supplies - PS-4515 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers