Murata Power Solutions DC DC Converters NMJ1209SAC

Description
Isolated Module DC DC Converter 1 Output 9V 111mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 9V 111mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1540-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1540-5-ND
DC DC Converters 811-1540-5-ND
Isolated Module DC DC Converter 1 Output 9V 111mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 9V 111mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 111Ma, 9V; Power Supply Approvals Murata Power Solutions - 40M1363 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 111Ma, 9V; Power Supply Approvals Murata Power Solutions
40M1363
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 111Ma, 9V; Power Supply Approvals Murata Power Solutions 40M1363
DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 111mA, 9V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:111mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 111mA, 9V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:111mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - NMJ1209SAC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NMJ1209SAC
Power Supplies - Board Mount - DC DC Converters NMJ1209SAC
DC DC CONVERTER 9V 1W

DC DC CONVERTER 9V 1W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-1540-5-ND 40M1363 NMJ1209SAC
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 111Ma, 9V; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 60 C (-40 to 140 F) -40 to 60 C (-40 to 140 F)
DC Output Current 0.1110 amps 0.1110 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details