Murata Power Solutions DC DC Converters NML1209SC

Description
Isolated Module DC DC Converter 1 Output 9V 222mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 9V 222mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1559-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1559-5-ND
DC DC Converters 811-1559-5-ND
Isolated Module DC DC Converter 1 Output 9V 222mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 9V 222mA 10.8V - 13.2V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - NML1209SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NML1209SC
Power Supplies - Board Mount - DC DC Converters NML1209SC
DC DC CONVERTER 9V 2W

DC DC CONVERTER 9V 2W

Supplier's Site
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 2 W, 9 V, 222 Ma Rohs Compliant Murata Power Solutions - 97K6603 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 2 W, 9 V, 222 Ma Rohs Compliant Murata Power Solutions
97K6603
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 2 W, 9 V, 222 Ma Rohs Compliant Murata Power Solutions 97K6603
Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 2 W, 9 V, 222 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 2 W, 9 V, 222 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Conv, Iso Pol, 1 O/p, 2W, 222Ma, 9V; Power Supply Approvals Murata Power Solutions - 61K3217 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 2W, 222Ma, 9V; Power Supply Approvals Murata Power Solutions
61K3217
Dc-Dc Conv, Iso Pol, 1 O/p, 2W, 222Ma, 9V; Power Supply Approvals Murata Power Solutions 61K3217
DC-DC CONV, ISO POL, 1 O/P, 2W, 222mA, 9V; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:222mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 2W, 222mA, 9V; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:222mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-1559-5-ND NML1209SC 97K6603 61K3217
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 2 W, 9 V, 222 Ma Rohs Compliant Murata Power Solutions Dc-Dc Conv, Iso Pol, 1 O/p, 2W, 222Ma, 9V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.2220 amps 0.2220 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
Power Supply - 1095670 - Radwell International
Yaskawa America, Inc. - Motion Division
Specs
AC Output Voltage 230.0 volts
DC Output Voltage 24.0 volts
View Details
Power Supply Unit - IP® Multi-Output™ - Inductotherm Group
Specs
Applications Instrumentation, Furnace Powering
DC Output Power 2.40E7 watts
View Details