Isolated Module DC DC Converter 1 Output 15V 66mA 4.5V - 5.5V Input
Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 1 W, 15 V, 66 mA RoHS Compliant: Yes
DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 66mA, 15V; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:66mA; Output Voltage - Output 2:- RoHS Compliant: Yes
DC DC CONVERTER 15V 1W
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 811-1479-5-ND | 97K6560 | 61K3113 | NME0515DC |
| Product Name | DC DC Converters | Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 1 W, 15 V, 66 Ma Rohs Compliant Murata Power Solutions | Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 66Ma, 15V; Power Supply Approvals Murata Power Solutions | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| DC Output Current | 0.0660 amps | 0.0660 amps | ||
| DC Input Voltage | 4.5 to 5.5 volts |