Murata Power Solutions DC DC Converters NCS12S1205C

Description
Isolated Module DC DC Converter 1 Output 5V 2.4A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 2.4A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2873-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2873-5-ND
DC DC Converters 811-2873-5-ND
Isolated Module DC DC Converter 1 Output 5V 2.4A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 2.4A 9V - 36V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - NCS12S1205C
1230502-NCS12S1205C
Power Supplies Board Mount DCDC Converters - NCS12S1205C 1230502-NCS12S1205C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1230502-NCS12S1205C Series: NCS12 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: OTP, SCP, UVLO Package: 24-DIP Module, 8 Leads Applications: ITE (Commercial) Power (Watts): 12W Size: 1.26" L x 0.79" W x 0.41" H (32.0mm x 20.0mm x 10.5mm) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 88% Family Name: NCS12 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.murata-ps.com Input Voltage MIN: 9V Voltage Input MAX: 36V Current - Output (Maximum): 2.4A Alternative Parts (Cross-Reference): LMZ14202EXTTZE/NOPB; LMZ14202TZ-ADJ/NOPB; LMZ14202TZE-ADJ/NOPB ; Introduction Date: July 16, 2013 Country of Origin: China Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1230502-NCS12S1205C
Series: NCS12
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: OTP, SCP, UVLO
Package: 24-DIP Module, 8 Leads
Applications: ITE (Commercial)
Power (Watts): 12W
Size: 1.26" L x 0.79" W x 0.41" H (32.0mm x 20.0mm x 10.5mm)
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Voltage - Output 1: 5V
Efficiency: 88%
Family Name: NCS12
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.murata-ps.com
Input Voltage MIN: 9V
Voltage Input MAX: 36V
Current - Output (Maximum): 2.4A
Alternative Parts (Cross-Reference): LMZ14202EXTTZE/NOPB; LMZ14202TZ-ADJ/NOPB; LMZ14202TZE-ADJ/NOPB;
Introduction Date: July 16, 2013
Country of Origin: China
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - NCS12S1205C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NCS12S1205C
Power Supplies - Board Mount - DC DC Converters NCS12S1205C
DC DC CONVERTER 5V 12W

DC DC CONVERTER 5V 12W

Supplier's Site
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 12 W, 5 V, 2.4 A Rohs Compliant Murata Power Solutions - 20X0222 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 12 W, 5 V, 2.4 A Rohs Compliant Murata Power Solutions
20X0222
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 12 W, 5 V, 2.4 A Rohs Compliant Murata Power Solutions 20X0222
Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 12 W, 5 V, 2.4 A RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 12 W, 5 V, 2.4 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-2873-5-ND 1230502-NCS12S1205C NCS12S1205C 20X0222
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - NCS12S1205C Power Supplies - Board Mount - DC DC Converters Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 12 W, 5 V, 2.4 A Rohs Compliant Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 2.4 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - XHR7.5-130 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 975 watts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2241-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers