Murata Power Solutions DC DC Converters MYLSM00502ERPL

Description
Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 5.25V 2.5A 4.5V - 17V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 5.25V 2.5A 4.5V - 17V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3453-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3453-6-ND
DC DC Converters 811-3453-6-ND
Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 5.25V 2.5A 4.5V - 17V Input

Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 5.25V 2.5A 4.5V - 17V Input

Buy Now Datasheet
DC DC Converters - 811-3453-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3453-2-ND
DC DC Converters 811-3453-2-ND
Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 5.25V 2.5A 4.5V - 17V Input

Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 5.25V 2.5A 4.5V - 17V Input

Buy Now Datasheet
DC DC Converters - 811-3453-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3453-1-ND
DC DC Converters 811-3453-1-ND
Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 5.25V 2.5A 4.5V - 17V Input

Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 5.25V 2.5A 4.5V - 17V Input

Buy Now Datasheet
Dc/dc Conv, Pol, Sync Buck, 2.5Mhz, Smd; Dc / Dc Converter Type Murata Power Solutions - 44AC4073 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Pol, Sync Buck, 2.5Mhz, Smd; Dc / Dc Converter Type Murata Power Solutions
44AC4073
Dc/dc Conv, Pol, Sync Buck, 2.5Mhz, Smd; Dc / Dc Converter Type Murata Power Solutions 44AC4073
DC/DC CONV, POL, SYNC BUCK, 2.5MHZ, SMD; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:17V; No. of Outputs:1 Output; DC / DC Converter IC Case:SMD; No. of Pins:9Pins; Output Current:2.5A; Product Range:- RoHS Compliant: Yes

DC/DC CONV, POL, SYNC BUCK, 2.5MHZ, SMD; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:17V; No. of Outputs:1 Output; DC / DC Converter IC Case:SMD; No. of Pins:9Pins; Output Current:2.5A; Product Range:- RoHS Compliant: Yes

Supplier's Site
Dc/dc Conv, Sync Buck, 2.5Mhz, 85Deg C Rohs Compliant Murata Power Solutions - 80AH9931 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 2.5Mhz, 85Deg C Rohs Compliant Murata Power Solutions
80AH9931
Dc/dc Conv, Sync Buck, 2.5Mhz, 85Deg C Rohs Compliant Murata Power Solutions 80AH9931
DC/DC CONV, SYNC BUCK, 2.5MHZ, 85DEG C ROHS COMPLIANT: YES

DC/DC CONV, SYNC BUCK, 2.5MHZ, 85DEG C ROHS COMPLIANT: YES

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - MYLSM00502ERPL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MYLSM00502ERPL
Power Supplies - Board Mount - DC DC Converters MYLSM00502ERPL
DC DC CONVERTER 1-5.25V 13W

DC DC CONVERTER 1-5.25V 13W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-3453-6-ND 44AC4073 80AH9931 MYLSM00502ERPL
Product Name DC DC Converters Dc/dc Conv, Pol, Sync Buck, 2.5Mhz, Smd; Dc / Dc Converter Type Murata Power Solutions Dc/dc Conv, Sync Buck, 2.5Mhz, 85Deg C Rohs Compliant Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F)
DC Output Current 2.5 amps 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-160 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
View Details
Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details
Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details