Murata Power Solutions Dc/dc Converter, 6W, 15V, 0.4A; Power Supply Approvals Murata Power Solutions NCM6S4815EC

Description
DC/DC CONVERTER, 6W, 15V, 0.4A; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Width:20mm RoHS Compliant: Yes
Description
DC/DC CONVERTER, 6W, 15V, 0.4A; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Width:20mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Converter, 6W, 15V, 0.4A; Power Supply Approvals Murata Power Solutions - 51X2482 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 6W, 15V, 0.4A; Power Supply Approvals Murata Power Solutions
51X2482
Dc/dc Converter, 6W, 15V, 0.4A; Power Supply Approvals Murata Power Solutions 51X2482
DC/DC CONVERTER, 6W, 15V, 0.4A; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Width:20mm RoHS Compliant: Yes

DC/DC CONVERTER, 6W, 15V, 0.4A; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Width:20mm RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - NCM6S4815EC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NCM6S4815EC
Power Supplies - Board Mount - DC DC Converters NCM6S4815EC
DC DC CONVERTER 15V 6W

DC DC CONVERTER 15V 6W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 51X2482 NCM6S4815EC
Product Name Dc/dc Converter, 6W, 15V, 0.4A; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 15.0 volts
DC Output Current 0.4000 amps
DC Output Power 6 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details
AC AC Wall Power Adapters - WAU120-1000-G-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details