Murata Power Solutions Power Supplies - Board Mount - DC DC Converters NMH2405DC

Description
DC DC CONVERTER +/-5V 2W
Description
DC DC CONVERTER +/-5V 2W

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - NMH2405DC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NMH2405DC
Power Supplies - Board Mount - DC DC Converters NMH2405DC
DC DC CONVERTER +/-5V 2W

DC DC CONVERTER +/-5V 2W

Supplier's Site
Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 5V, -5V; Power Supply Approvals Murata Power Solutions - 61K3188 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 5V, -5V; Power Supply Approvals Murata Power Solutions
61K3188
Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 5V, -5V; Power Supply Approvals Murata Power Solutions 61K3188
DC-DC CONVERTER, ISO POL, 2 O/P, 2W, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 2W, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number NMH2405DC 61K3188
Product Name Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 5V, -5V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supplies, Asterion DC ASA Series -  - AMETEK Programmable Power
Specs
Type DC Power Supply
AC Output Voltage 60.0 to 600.0 volts
DC Output Power 600 watts
View Details
AC DC Desktop, Wall Power Adapters - 237-2302-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
3 suppliers