Murata Power Solutions DC DC Converters NKE0303DC

Description
Isolated Module DC DC Converter 1 Output 3.3V 303mA 3V - 3.6V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 303mA 3V - 3.6V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1427-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1427-5-ND
DC DC Converters 811-1427-5-ND
Isolated Module DC DC Converter 1 Output 3.3V 303mA 3V - 3.6V Input

Isolated Module DC DC Converter 1 Output 3.3V 303mA 3V - 3.6V Input

Buy Now Datasheet
Power Supplies - Board Mount - 060434-NKE0303DC - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount
060434-NKE0303DC
Power Supplies - Board Mount 060434-NKE0303DC
Manufacturer: Murata Electronics North America Win Source Part Number: 060434-NKE0303DC Category: Power Supplies - Board Mount Family: DC DC Converters Series: NKE Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP Module (4 Leads) Size / Dimension: 0.45" L x 0.39" W x 0.21" H (11.5mm x 9.8mm x 5.4mm) Applications: ITE (Commercial) Standard Package: 40 Catalog: NKE Series Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Current - Output (Max): 303mA Voltage - Input (Min): 3V Voltage - Input (Max): 3.6V Voltage - Output 1: 3.3V Power (Watts) - Manufacture Series: 1W Efficiency: 72% Power (Watts) - Max: 1W Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 060434-NKE0303DC
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: NKE
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP Module (4 Leads)
Size / Dimension: 0.45" L x 0.39" W x 0.21" H (11.5mm x 9.8mm x 5.4mm)
Applications: ITE (Commercial)
Standard Package: 40
Catalog: NKE Series
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 1
Current - Output (Max): 303mA
Voltage - Input (Min): 3V
Voltage - Input (Max): 3.6V
Voltage - Output 1: 3.3V
Power (Watts) - Manufacture Series: 1W
Efficiency: 72%
Power (Watts) - Max: 1W
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Buy Now
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 1 W, 3.3 V, 303 Ma Rohs Compliant Murata Power Solutions - 86T4656 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 1 W, 3.3 V, 303 Ma Rohs Compliant Murata Power Solutions
86T4656
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 1 W, 3.3 V, 303 Ma Rohs Compliant Murata Power Solutions 86T4656
Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 1 W, 3.3 V, 303 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 1 W, 3.3 V, 303 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - NKE0303DC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NKE0303DC
Power Supplies - Board Mount - DC DC Converters NKE0303DC
DC DC CONVERTER 3.3V 1W

DC DC CONVERTER 3.3V 1W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-1427-5-ND 060434-NKE0303DC 86T4656 NKE0303DC
Product Name DC DC Converters Power Supplies - Board Mount Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 1 W, 3.3 V, 303 Ma Rohs Compliant Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.3030 amps 0.3030 amps
DC Input Voltage 3.0 to 3.6 volts 3.0 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
Universal supply module - universal supply module bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS-24-MC1 Enclosed Power Supply - PS-24-MC1 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details