Murata Power Solutions Power Supplies Board Mount DCDC Converters - NCS3S4812SC NCS3S4812SC

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1230530-NCS3S4812SC Series: NCS3 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: SCP Package: 8-DIP Module, 6 Leads Applications: ITE (Commercial) Power (Watts): 3W Size: 0.86" L x 0.37" W x 0.44" H (22.0mm x 9.5mm x 11.3mm) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 81% Family Name: NCS3S4812SC Categories: Power Supplies - Board Mount Manufacturer Homepage: www.murata-ps.com Input Voltage MIN: 18V Voltage Input MAX: 75V Current - Output (Maximum): 250mA Alternative Parts (Cross-Reference): PH02S4812A; REC3-4812SRW/H2/C/M/ SMD-R; 48IMR3-12-2; Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1230530-NCS3S4812SC Series: NCS3 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: SCP Package: 8-DIP Module, 6 Leads Applications: ITE (Commercial) Power (Watts): 3W Size: 0.86" L x 0.37" W x 0.44" H (22.0mm x 9.5mm x 11.3mm) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 81% Family Name: NCS3S4812SC Categories: Power Supplies - Board Mount Manufacturer Homepage: www.murata-ps.com Input Voltage MIN: 18V Voltage Input MAX: 75V Current - Output (Maximum): 250mA Alternative Parts (Cross-Reference): PH02S4812A; REC3-4812SRW/H2/C/M/ SMD-R; 48IMR3-12-2; Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - NCS3S4812SC
1230530-NCS3S4812SC
Power Supplies Board Mount DCDC Converters - NCS3S4812SC 1230530-NCS3S4812SC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1230530-NCS3S4812SC Series: NCS3 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: SCP Package: 8-DIP Module, 6 Leads Applications: ITE (Commercial) Power (Watts): 3W Size: 0.86" L x 0.37" W x 0.44" H (22.0mm x 9.5mm x 11.3mm) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 81% Family Name: NCS3S4812SC Categories: Power Supplies - Board Mount Manufacturer Homepage: www.murata-ps.com Input Voltage MIN: 18V Voltage Input MAX: 75V Current - Output (Maximum): 250mA Alternative Parts (Cross-Reference): PH02S4812A; REC3-4812SRW/H2/C/M/ SMD-R; 48IMR3-12-2; Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1230530-NCS3S4812SC
Series: NCS3
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: SCP
Package: 8-DIP Module, 6 Leads
Applications: ITE (Commercial)
Power (Watts): 3W
Size: 0.86" L x 0.37" W x 0.44" H (22.0mm x 9.5mm x 11.3mm)
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Voltage - Output 1: 12V
Efficiency: 81%
Family Name: NCS3S4812SC
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.murata-ps.com
Input Voltage MIN: 18V
Voltage Input MAX: 75V
Current - Output (Maximum): 250mA
Alternative Parts (Cross-Reference): PH02S4812A; REC3-4812SRW/H2/C/M/SMD-R; 48IMR3-12-2;
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 811-3088-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3088-ND
DC DC Converters 811-3088-ND
Isolated Module DC DC Converter 1 Output 12V 250mA 18V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 250mA 18V - 75V Input

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 3 W, 12 V, 250 Ma Rohs Compliant Murata Power Solutions - 46Y7958 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 3 W, 12 V, 250 Ma Rohs Compliant Murata Power Solutions
46Y7958
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 3 W, 12 V, 250 Ma Rohs Compliant Murata Power Solutions 46Y7958
Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 3 W, 12 V, 250 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 3 W, 12 V, 250 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - NCS3S4812SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NCS3S4812SC
Power Supplies - Board Mount - DC DC Converters NCS3S4812SC
DC DC CONVERTER 12V 3W

DC DC CONVERTER 12V 3W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1230530-NCS3S4812SC 811-3088-ND 46Y7958 NCS3S4812SC
Product Name Power Supplies Board Mount DCDC Converters - NCS3S4812SC DC DC Converters Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 3 W, 12 V, 250 Ma Rohs Compliant Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
DC Output Current 0.2500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000008897-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2.5 amps
View Details
Power Supply / DIN Rail - tps030-gp24v-19877 - TPS Elektronik GmbH
Specs
Type DC-DC Converter
Form Factor DIN Rail
AC Output Voltage 24.0 to 28.0 volts
View Details
LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Electromagnet Power Supply - Model 643 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details