Murata Power Solutions DC DC Converters NME0524SC

Description
Isolated Module DC DC Converter 1 Output 24V 42mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 42mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1481-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1481-5-ND
DC DC Converters 811-1481-5-ND
Isolated Module DC DC Converter 1 Output 24V 42mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 24V 42mA 4.5V - 5.5V Input

Buy Now Datasheet
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 24 V, 42 Ma Rohs Compliant Murata Power Solutions - 88W0293 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 24 V, 42 Ma Rohs Compliant Murata Power Solutions
88W0293
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 24 V, 42 Ma Rohs Compliant Murata Power Solutions 88W0293
Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 1 W, 24 V, 42 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 1 W, 24 V, 42 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 42Ma, 24V; Power Supply Approvals Murata Power Solutions - 61K3116 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 42Ma, 24V; Power Supply Approvals Murata Power Solutions
61K3116
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 42Ma, 24V; Power Supply Approvals Murata Power Solutions 61K3116
DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 42mA, 24V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:42mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 42mA, 24V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:42mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - NME0524SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NME0524SC
Power Supplies - Board Mount - DC DC Converters NME0524SC
DC DC CONVERTER 24V 1W

DC DC CONVERTER 24V 1W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-1481-5-ND 88W0293 61K3116 NME0524SC
Product Name DC DC Converters Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 24 V, 42 Ma Rohs Compliant Murata Power Solutions Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 42Ma, 24V; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0420 amps 0.0420 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
Power Supply - 51301702 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supply Unit - VIP® - Inductotherm Group
Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 2.20E7 watts
View Details