Murata Power Solutions Power Supplies Board Mount DCDC Converters - NCM6D0505C NCM6D0505C

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1229863-NCM6D0505C Series: NCM6 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OTP, SCP, UVLO Package: 23-DIP Module, 7 Leads Applications: ITE (Commercial), Medical Power (Watts): 6W Size: 1.26" L x 0.79" W x 0.43" H (32.0mm x 20.0mm x 10.8mm) Voltage - Isolation: 5.2kV (5200V) Number of Outputs: 2 Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 80% Family Name: NCM6 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.murata-ps.com Input Voltage MIN: 4.5V Voltage Input MAX: 9V Current - Output (Maximum): 600mA, 600mA Alternative Parts (Cross-Reference): ITX0505S-HR; REC5-0505DRW/H/B/M/S MD-R; REC6-0505DRW/R8/C-R; Introduction Date: March 28, 2014 Country of Origin: China Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1229863-NCM6D0505C Series: NCM6 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OTP, SCP, UVLO Package: 23-DIP Module, 7 Leads Applications: ITE (Commercial), Medical Power (Watts): 6W Size: 1.26" L x 0.79" W x 0.43" H (32.0mm x 20.0mm x 10.8mm) Voltage - Isolation: 5.2kV (5200V) Number of Outputs: 2 Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 80% Family Name: NCM6 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.murata-ps.com Input Voltage MIN: 4.5V Voltage Input MAX: 9V Current - Output (Maximum): 600mA, 600mA Alternative Parts (Cross-Reference): ITX0505S-HR; REC5-0505DRW/H/B/M/S MD-R; REC6-0505DRW/R8/C-R; Introduction Date: March 28, 2014 Country of Origin: China Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - NCM6D0505C
1229863-NCM6D0505C
Power Supplies Board Mount DCDC Converters - NCM6D0505C 1229863-NCM6D0505C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1229863-NCM6D0505C Series: NCM6 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OTP, SCP, UVLO Package: 23-DIP Module, 7 Leads Applications: ITE (Commercial), Medical Power (Watts): 6W Size: 1.26" L x 0.79" W x 0.43" H (32.0mm x 20.0mm x 10.8mm) Voltage - Isolation: 5.2kV (5200V) Number of Outputs: 2 Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 80% Family Name: NCM6 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.murata-ps.com Input Voltage MIN: 4.5V Voltage Input MAX: 9V Current - Output (Maximum): 600mA, 600mA Alternative Parts (Cross-Reference): ITX0505S-HR; REC5-0505DRW/H/B/M/S MD-R; REC6-0505DRW/R8/C-R; Introduction Date: March 28, 2014 Country of Origin: China Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1229863-NCM6D0505C
Series: NCM6
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OTP, SCP, UVLO
Package: 23-DIP Module, 7 Leads
Applications: ITE (Commercial), Medical
Power (Watts): 6W
Size: 1.26" L x 0.79" W x 0.43" H (32.0mm x 20.0mm x 10.8mm)
Voltage - Isolation: 5.2kV (5200V)
Number of Outputs: 2
Voltage - Output 1: 5V
Voltage - Output 2: -5V
Efficiency: 80%
Family Name: NCM6
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.murata-ps.com
Input Voltage MIN: 4.5V
Voltage Input MAX: 9V
Current - Output (Maximum): 600mA, 600mA
Alternative Parts (Cross-Reference): ITX0505S-HR; REC5-0505DRW/H/B/M/SMD-R; REC6-0505DRW/R8/C-R;
Introduction Date: March 28, 2014
Country of Origin: China
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 811-3879-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3879-ND
DC DC Converters 811-3879-ND
Isolated Module DC DC Converter 2 Output 5V -5V 600mA, 600mA 4.5V - 9V Input

Isolated Module DC DC Converter 2 Output 5V -5V 600mA, 600mA 4.5V - 9V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - NCM6D0505C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NCM6D0505C
Power Supplies - Board Mount - DC DC Converters NCM6D0505C
DC DC CONVERTER +/-5V 6W

DC DC CONVERTER +/-5V 6W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1229863-NCM6D0505C 811-3879-ND NCM6D0505C
Product Name Power Supplies Board Mount DCDC Converters - NCM6D0505C DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 2 #
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-M Open Power Supply - PS-24-M - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG3-12-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details