Murata Power Solutions DC DC Converters NME2415SC

Description
Isolated Module DC DC Converter 1 Output 15V 66mA 21.6V - 26.4V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 66mA 21.6V - 26.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1494-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1494-5-ND
DC DC Converters 811-1494-5-ND
Isolated Module DC DC Converter 1 Output 15V 66mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 1 Output 15V 66mA 21.6V - 26.4V Input

Buy Now Datasheet
Power Supply/Voltage Converter PC Board Mount - 16435572 - Radwell International
Willingboro, NJ, United States
Power Supply/Voltage Converter PC Board Mount
16435572
Power Supply/Voltage Converter PC Board Mount 16435572
ISOLATED BOARD MOUNT DC/DC CONVERTER, SIP, FIXED, THROUGH HOLE, 1 W, 15 V, 66 MA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ISOLATED BOARD MOUNT DC/DC CONVERTER, SIP, FIXED, THROUGH HOLE, 1 W, 15 V, 66 MA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - NME2415SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NME2415SC
Power Supplies - Board Mount - DC DC Converters NME2415SC
DC DC CONVERTER 15V 1W

DC DC CONVERTER 15V 1W

Supplier's Site
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 15 V, 66 Ma Rohs Compliant Murata Power Solutions - 97K6572 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 15 V, 66 Ma Rohs Compliant Murata Power Solutions
97K6572
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 15 V, 66 Ma Rohs Compliant Murata Power Solutions 97K6572
Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 1 W, 15 V, 66 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 1 W, 15 V, 66 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Conv, Iso Pol, 1 O/p, 1W, 66Ma, 15V; Power Supply Approvals Murata Power Solutions - 61K3131 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 1W, 66Ma, 15V; Power Supply Approvals Murata Power Solutions
61K3131
Dc-Dc Conv, Iso Pol, 1 O/p, 1W, 66Ma, 15V; Power Supply Approvals Murata Power Solutions 61K3131
DC-DC CONV, ISO POL, 1 O/P, 1W, 66mA, 15V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:66mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 1W, 66mA, 15V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:66mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Radwell International Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-1494-5-ND 16435572 NME2415SC 97K6572 61K3131
Product Name DC DC Converters Power Supply/Voltage Converter PC Board Mount Power Supplies - Board Mount - DC DC Converters Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 15 V, 66 Ma Rohs Compliant Murata Power Solutions Dc-Dc Conv, Iso Pol, 1 O/p, 1W, 66Ma, 15V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
DC Output Current 0.0660 amps 0.0660 amps
DC Input Voltage 21.6 to 26.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - ea-ps-12000-40-4u-27631 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 2000.0 volts
AC Output Current 0.0 to 40 amps
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
Induction Power Supply - Statipower® SP16 - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation
AC Output Voltage 400.0 to 2000.0 volts
View Details
PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details