Shenzhen Shengyu Electronics Technology Limited Datasheets for DC-DC Converters

DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more

Page: 1 10 20 30 35 36 37 38 39 40 41
Product Name Notes
1.5A INDUCTOR BUILT-IN STEP-DOWN
100MA INDUCTOR BUILT-IN STEP-UP
400MA INDUCTOR BUILT-IN STEP-DOW
50MA INDUCTOR BUILT-IN PFM STEP-
600MA INDUCTOR BUILT-IN PWM STEP
DC DC CNVRTR 3.234-3.366V 1.2W
DC DC CONVERT 24V 5V TH
DC DC CONVERTER +/-12V 24V 1.6W
DC DC CONVERTER +/-12V 24V 3.1W
DC DC CONVERTER +/-12V 6W
DC DC CONVERTER +/-12V
DC DC CONVERTER +/-15V 1.5W
DC DC CONVERTER +/-15V 3W
DC DC CONVERTER +/-15V
DC DC CONVERTER 0.5-3.65V
DC DC CONVERTER 0.5-5.5V
DC DC CONVERTER 0.54-3.6V 43W
DC DC CONVERTER 0.54-3.6V
DC DC CONVERTER 0.59-5.1V
DC DC CONVERTER 0.6-1.5V
DC DC CONVERTER 0.6-13.2V
DC DC CONVERTER 0.6-3.3V 20W
DC DC CONVERTER 0.6-3.3V
DC DC CONVERTER 0.6-3.6V 17A
DC DC CONVERTER 0.6-3.6V 36W
DC DC CONVERTER 0.6-3.6V 61W
DC DC CONVERTER 0.6-3.6V
DC DC CONVERTER 0.6-5.5V
DC DC CONVERTER 0.75-3.63V 58W
DC DC CONVERTER 0.75-5.5V 27W
DC DC CONVERTER 0.75-5.5V 55W
DC DC CONVERTER 0.75-5.5V 88W
DC DC CONVERTER 0.7525-3.63V 18W
DC DC CONVERTER 0.7525-3.63V 22W
DC DC CONVERTER 0.7525-3.63V 58W
DC DC CONVERTER 0.7525-5.5V 100W
DC DC CONVERTER 0.7525-5.5V 28W
DC DC CONVERTER 0.7525-5.5V 55W
DC DC CONVERTER 0.7525-5.5V 88W
DC DC CONVERTER 0.9-6V
DC DC CONVERTER 1.1V
DC DC CONVERTER 1.2V
DC DC CONVERTER 1.5V 2W
DC DC CONVERTER 1.5V
DC DC CONVERTER 1.8V 0.3W
DC DC CONVERTER 1.8V 3W
DC DC CONVERTER 1.8V
DC DC CONVERTER 10W
DC DC CONVERTER 12V 1.6W
DC DC CONVERTER 12V 3W
DC DC CONVERTER 12V
DC DC CONVERTER 15V 1.5W
DC DC CONVERTER 15V 3W
DC DC CONVERTER 15V
DC DC CONVERTER 15W
DC DC CONVERTER 1V 1A
DC DC CONVERTER 1V 2W
DC DC CONVERTER 1V 50MA
DC DC CONVERTER 2.5V 4W
DC DC CONVERTER 2.8V
DC DC CONVERTER 2.94-3.06V
DC DC CONVERTER 25W
DC DC CONVERTER 2V 0.6A
DC DC CONVERTER 2W
DC DC CONVERTER 3.3V 0.33W
DC DC CONVERTER 3.3V 13W
DC DC CONVERTER 3.3V 3.3W
DC DC CONVERTER 3.3V 4W
DC DC CONVERTER 3.3V 5.3W
DC DC CONVERTER 3.3V 5W
DC DC CONVERTER 3.3V 6.6W
DC DC CONVERTER 3.3V 7.9W
DC DC CONVERTER 3.3V
DC DC CONVERTER 3V 0.6A
DC DC CONVERTER 3V 5W
DC DC CONVERTER 3V
DC DC CONVERTER 4.5V 0.3W
DC DC CONVERTER 4.9-5.1V 2.5W
DC DC CONVERTER 5V 1.5W
DC DC CONVERTER 5V 3W
DC DC CONVERTER 5V 6W
DC DC CONVERTER 5V
DC DC CONVERTER
ISOLATED MODULE DC DC CONVERTER

<< Prev