Murata Power Solutions Power Supplies - Board Mount - DC DC Converters NCM6D4805EC

Description
DC DC CONVERTER +/-5V 6W
Datasheet
Description
DC DC CONVERTER +/-5V 6W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - NCM6D4805EC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NCM6D4805EC
Power Supplies - Board Mount - DC DC Converters NCM6D4805EC
DC DC CONVERTER +/-5V 6W

DC DC CONVERTER +/-5V 6W

Supplier's Site
Dc-Dc Converter, Iso Pol, 2 O/p, 0.6A, 5V; Power Supply Approvals Murata Power Solutions - 51X2468 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 0.6A, 5V; Power Supply Approvals Murata Power Solutions
51X2468
Dc-Dc Converter, Iso Pol, 2 O/p, 0.6A, 5V; Power Supply Approvals Murata Power Solutions 51X2468
DC-DC CONVERTER, ISO POL, 2 O/P, 0.6A, 5V; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 0.6A, 5V; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number NCM6D4805EC 51X2468
Product Name Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 0.6A, 5V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications ITE (Commercial), Medical
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - CCG1R5-48-03SR - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers
Superconducting Magnet Power Supply - Model 625 - Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Superconducting Magnet Power Supply
Form Factor Rack Mount
Phase Single-Phase Power Supply
View Details
Power supply - 2687-2147 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts
View Details