Murata Power Solutions DC DC Converters MYRGM080200X41RA

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8V 2A 2.7V - 6V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.8V 2A 2.7V - 6V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-MYRGM080200X41RACT-ND - DigiKey
Thief River Falls, MN, United States
Non-Isolated PoL Module DC DC Converter 1 Output 0.8V 2A 2.7V - 6V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8V 2A 2.7V - 6V Input

Buy Now Datasheet
DC DC Converters - 811-MYRGM080200X41RADKR-ND - DigiKey
Thief River Falls, MN, United States
Non-Isolated PoL Module DC DC Converter 1 Output 0.8V 2A 2.7V - 6V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8V 2A 2.7V - 6V Input

Buy Now Datasheet
DC DC Converters - 811-MYRGM080200X41RATR-ND - DigiKey
Thief River Falls, MN, United States
Non-Isolated PoL Module DC DC Converter 1 Output 0.8V 2A 2.7V - 6V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.8V 2A 2.7V - 6V Input

Buy Now Datasheet
Dc/dc Conv, 0.9-5.5V, 2A, 2.4Mhz, 85Degc; Dc / Dc Converter Type Murata Power Solutions - 52AH6763 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, 0.9-5.5V, 2A, 2.4Mhz, 85Degc; Dc / Dc Converter Type Murata Power Solutions
52AH6763
Dc/dc Conv, 0.9-5.5V, 2A, 2.4Mhz, 85Degc; Dc / Dc Converter Type Murata Power Solutions 52AH6763
DC/DC CONV, 0.9-5.5V, 2A, 2.4MHZ, 85DEGC; DC / DC Converter Type:Module; Input Voltage Min:2.7V; Input Voltage Max:6V; No. of Outputs:1 Output; DC / DC Converter IC Case:SMD; No. of Pins:11Pins; Output Current:2A RoHS Compliant: Yes

DC/DC CONV, 0.9-5.5V, 2A, 2.4MHZ, 85DEGC; DC / DC Converter Type:Module; Input Voltage Min:2.7V; Input Voltage Max:6V; No. of Outputs:1 Output; DC / DC Converter IC Case:SMD; No. of Pins:11Pins; Output Current:2A RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - MYRGM080200X41RA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
MYRGM080200X41RA
Power Supplies - Board Mount - DC DC Converters MYRGM080200X41RA
DC DC CONVERTER 0.8V

DC DC CONVERTER 0.8V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-MYRGM080200X41RACT-ND 52AH6763 MYRGM080200X41RA
Product Name DC DC Converters Dc/dc Conv, 0.9-5.5V, 2A, 2.4Mhz, 85Degc; Dc / Dc Converter Type Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 2 amps 2 amps
DC Input Voltage 2.7 to 6.0 volts 2.7 to 6.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Sinpro Adapter AC to DC 100-240V 63W 15V C14 DC Plug 180° (Medical use) - 96PSA-A63W15V1-M - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
AC Input Current 1.62 amps
View Details
3590-Series - 3590-2A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers