The Murata Power Solutions NDS6 series DC-DC converter provides isolated dual outputs of 12V and -12V with a maximum output power of 6W. It operates within a wide input voltage range of 18-36V and features a 2:1 input ratio. The device is recognized under UL 60950 for safety and is RoHS compliant. It offers a typical load regulation of 0.2% and includes short circuit protection. The operating temperature range is from -40°C to 85°C, making it suitable for various applications including telecommunications and battery-powered systems. The converter is housed in a metal case for improved EMI shielding and is encapsulated for enhanced thermal performance. An optional remote On/Off control pin is available, and the product does not require external output capacitors to meet specifications.
Isolated Module DC DC Converter 2 Output 12V -12V 250mA, 250mA 18V - 36V Input
DC-DC CONVERTER, ISO POL, 2 O/P, 6W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-12VRoHS Compliant: Yes
DC DC CONVERTER +/-12V 6W
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 811-1994-5-ND | 08P9573 | NDS6D2412C |
| Product Name | DC DC Converters | Dc-Dc Converter, Iso Pol, 2 O/p, 6W, 12V, -12V; Power Supply Approvals Murata Power Solutions | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 0.2500 amps | 0.2500 amps | |
| DC Input Voltage | 18.0 to 36.0 volts |