Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 1.8V 20A 8V - 14V Input
Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 1.8V 20A 8V - 14V Input
Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 1.8V 20A 8V - 14V Input
DC/DC CONV, POL, SYNC BUCK, 500KHZ, SMD; DC / DC Converter Type:Module; Input Voltage Min:8V; Input Voltage Max:14V; No. of Outputs:1 Output; DC / DC Converter IC Case:SMD; No. of Pins:37Pins; Output Current:20A; Product Range:- RoHS Compliant: Yes
DC DC CONVERTER 0.7-1.8V
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 811-3255-6-ND | 16AC4017 | MYMGK1R820ERSR |
| Product Name | DC DC Converters | Dc/dc Conv, Pol, Sync Buck, 500Khz, Smd; Dc / Dc Converter Type Murata Power Solutions | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 20 amps | 20 amps | |
| DC Input Voltage | 8.0 to 14.0 volts | 8.0 to 14.0 volts |