Murata Power Solutions DC DC Converters NDY2405C

Description
Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1407-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1407-5-ND
DC DC Converters 811-1407-5-ND
Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - 085191-NDY2405C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount
085191-NDY2405C
Power Supplies - Board Mount 085191-NDY2405C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 085191-NDY2405C Category: Power Supplies - Board Mount Family: DC DC Converters Series: NDY Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 24-DIP Module (8 Leads) Size / Dimension: 1.27" L x 0.58" W x 0.27" H (32.3mm x 14.7mm x 6.9mm) Applications: ITE (Commercial) Standard Package: 15 Catalog: NDY Series Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Current - Output (Max): 600mA Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 3W Efficiency: 70% Power (Watts) - Max: 3W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 085191-NDY2405C
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: NDY
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 24-DIP Module (8 Leads)
Size / Dimension: 1.27" L x 0.58" W x 0.27" H (32.3mm x 14.7mm x 6.9mm)
Applications: ITE (Commercial)
Standard Package: 15
Catalog: NDY Series
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 1
Current - Output (Max): 600mA
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 5V
Power (Watts) - Manufacture Series: 3W
Efficiency: 70%
Power (Watts) - Max: 3W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now
Power Supply/Voltage Converter PC Board Mount - 16440670 - Radwell International
Willingboro, NJ, United States
Power Supply/Voltage Converter PC Board Mount
16440670
Power Supply/Voltage Converter PC Board Mount 16440670
DC-DC CONVERTER, ISO POL, 1 O/P, 3W, 600MA, 5V; NO. OF OUTPUTS:1 OUTPUT; OUTPUT POWER MAX:3W; OUTPUT VOLTAGE - OUTPUT 1:5V; OUTPUT CURRENT - OUTPUT 1:600MA; OUTPUT VOLTAGE - OUTPUT 2:-; OUTPUT CURRENT - OUTPUT 2:-; WIDTH:14.66MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

DC-DC CONVERTER, ISO POL, 1 O/P, 3W, 600MA, 5V; NO. OF OUTPUTS:1 OUTPUT; OUTPUT POWER MAX:3W; OUTPUT VOLTAGE - OUTPUT 1:5V; OUTPUT CURRENT - OUTPUT 1:600MA; OUTPUT VOLTAGE - OUTPUT 2:-; OUTPUT CURRENT - OUTPUT 2:-; WIDTH:14.66MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - NDY2405C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NDY2405C
Power Supplies - Board Mount - DC DC Converters NDY2405C
DC DC CONVERTER 5V 3W

DC DC CONVERTER 5V 3W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 600Ma, 5V; Power Supply Approvals Murata Power Solutions - 61K2983 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 600Ma, 5V; Power Supply Approvals Murata Power Solutions
61K2983
Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 600Ma, 5V; Power Supply Approvals Murata Power Solutions 61K2983
DC-DC CONVERTER, ISO POL, 1 O/P, 3W, 600mA, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 3W, 600mA, 5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 3 W, 5 V, 600 Ma Rohs Compliant Murata Power Solutions - 88K0684 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 3 W, 5 V, 600 Ma Rohs Compliant Murata Power Solutions
88K0684
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 3 W, 5 V, 600 Ma Rohs Compliant Murata Power Solutions 88K0684
Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 3 W, 5 V, 600 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 3 W, 5 V, 600 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Radwell International Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-1407-5-ND 085191-NDY2405C 16440670 NDY2405C 61K2983 88K0684
Product Name DC DC Converters Power Supplies - Board Mount Power Supply/Voltage Converter PC Board Mount Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 600Ma, 5V; Power Supply Approvals Murata Power Solutions Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 3 W, 5 V, 600 Ma Rohs Compliant Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.6000 amps 0.6000 amps 0.6000 amps
DC Input Voltage 18.0 to 36.0 volts 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 2U Programmable DC Power - ea-ps-10360-15-2u-27695 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 15 amps
View Details
Mini Encapsulated - With Screw Terminals DC-DC Converters 5 Vdc in to 28 Vdc in - Single and Dual Tracking Outputs -  - Acopian Power Supplies
Specs
Type DC Power System; DC-DC Converter
Form Factor DIN Rail; Desktop / Free Standing; Wall Mount
Applications Instrumentation
View Details