Isolated Module DC DC Converter 2 Output 9V -9V 55mA, 55mA 10.8V - 13.2V Input
Isolated Board Mount DC/DC Converter, SIP, Through Hole, Fixed, 13.2 V, 10.8 V, 2 RoHS Compliant: Yes
DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 9V, -9V; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:9V; Output Current - Output 1:55mA; Output Voltage - Output 2:-9V RoHS Compliant: Yes
DC DC CONVERTER +/-9V 1W
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 811-1455-5-ND | 97K6544 | 61K3068 | NMA1209SC |
| Product Name | DC DC Converters | Isolated Board Mount Dc/dc Converter, Sip, Through Hole, Fixed, 13.2 V, 10.8 V, 2 Rohs Compliant Murata Power Solutions | Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 9V, -9V; Power Supply Approvals Murata Power Solutions | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| DC Output Current | 0.0550 amps | 0.0550 amps | ||
| DC Input Voltage | 10.8 to 13.2 volts |