The Murata Power Solutions Isolated Board Mount DC/DC Converter (part number 23M6968) is a dual output converter designed for board mounting with a fixed input voltage range of 18V and output of 9V. It provides 3W of output power and operates efficiently without the need for a heatsink, making it suitable for applications with limited space. The device features a 2:1 input voltage range and includes short circuit protection, ensuring reliability in various operating conditions. It has an operating temperature range of -40°C to 85°C and offers load and line regulation of less than 1% on both outputs. The converter is fully encapsulated for enhanced durability and has a 1kVDC isolation rating, making it suitable for applications requiring electrical isolation. Additionally, it is RoHS compliant, aligning with environmental standards. This product is ideal for engineers seeking a compact and reliable DC/DC converter for their projects.
Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 9V - 18V Input
Isolated Board Mount DC/DC Converter, DIP, Through Hole, Fixed, 18 V, 9 V, 2 RoHS Compliant: Yes
DC DC CONVERTER +/-15V 3W
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 811-1374-5-ND | 23M6968 | NDTD1215C |
| Product Name | DC DC Converters | Isolated Board Mount Dc/dc Converter, Dip, Through Hole, Fixed, 18 V, 9 V, 2 Rohs Compliant Murata Power Solutions | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 0.1000 amps |