The MYMGK06 series are miniature Mono Block type non-isolated Point-of-Load (PoL) DC-DC power converters for embedded applications. The tiny form factor measures only 9.0 x 7.5 x 5.0 mm. Applications include powering FPGA/CPUâs, Datacom/telecom systems, Distributed Bus Architectures (DBA), programmable logic and mixed voltage systems. The converters have input voltage ranges of 4.5 to 5.5 V dcï¼FRSR) or 8.0 to 14 V dcï¼ERSR) and a maximum output current of 6 Amps. Based on a fixed frequency synchronous buck converter switching topology, this high power conversion efficient PoL module features programmable output voltage 0.7to1.8 V dcï¼FRSR) or 0.7 to 5.0 V dcï¼ERSR), On/Off control and Power Good signal output. These converters also include under voltage lock out (UVLO), output short circuit protection and over-current protection.
⢠Programmable output voltage from 0.7-1.8 V dc. ⢠Up to 6 Amps of output current. ⢠Quick response to load change. ⢠Ultra-small surface mount package. ⢠9.0 x 7.5 x 5.0 mm. ⢠Outstanding thermal derating performance. ⢠Overcurrent protection. ⢠On/Off control (Positive logic). ⢠Power Good signal. ⢠RoHS-6 hazardous substance compliance. ⢠High Reliability / Heat Shock Testing. ⢠700 cycle (-40 to +125 °C)
Input Voltage Range = 8 - 14 V dc
Input Voltage Nominal = 12 V dc
Output Voltage = 5V dc
Output Current = 6A
Power Rating = 30W
Mounting Type = Surface Mount
Number of Outputs = 1
Length = 9mm
Width = 7.5mm
Depth = 5mm
The MYMGK06 series are miniature Mono Block type non-isolated Point-of-Load (PoL) DC-DC power converters for embedded applications. The tiny form factor measures only 9.0 x 7.5 x 5.0 mm. Applications include powering FPGA/CPUâs, Datacom/telecom systems, Distributed Bus Architectures (DBA), programmable logic and mixed voltage systems. The converters have input voltage ranges of 4.5 to 5.5 V dcï¼FRSR) or 8.0 to 14 V dcï¼ERSR) and a maximum output current of 6 Amps. Based on a fixed frequency synchronous buck converter switching topology, this high power conversion efficient PoL module features programmable output voltage 0.7to1.8 V dcï¼FRSR) or 0.7 to 5.0 V dcï¼ERSR), On/Off control and Power Good signal output. These converters also include under voltage lock out (UVLO), output short circuit protection and over-current protection.
⢠Programmable output voltage from 0.7-1.8 V dc. ⢠Up to 6 Amps of output current. ⢠Quick response to load change. ⢠Ultra-small surface mount package. ⢠9.0 x 7.5 x 5.0 mm. ⢠Outstanding thermal derating performance. ⢠Overcurrent protection. ⢠On/Off control (Positive logic). ⢠Power Good signal. ⢠RoHS-6 hazardous substance compliance. ⢠High Reliability / Heat Shock Testing. ⢠700 cycle (-40 to +125 °C)
Input Voltage Range = 8 - 14 V dc
Input Voltage Nominal = 12 V dc
Mounting Type = Surface Mount
Number of Outputs = 1
Efficiency = 95%
Minimum Temperature = -40°C
Maximum Temperature = +85°C
Standards Met = CSA-C22.2 No. 60950-1, EN 60950, IEC, IEC/EN 60950-1, UL, UL 60950-1
Power Signal Conversion Type = DC-DC
Series = MGK
The MYMGK06 series are miniature Mono Block type non-isolated Point-of-Load (PoL) DC-DC power converters for embedded applications. The tiny form factor measures only 9.0 x 7.5 x 5.0 mm. Applications include powering FPGA/CPUâs, Datacom/telecom systems, Distributed Bus Architectures (DBA), programmable logic and mixed voltage systems. The converters have input voltage ranges of 4.5 to 5.5 V dcï¼FRSR) or 8.0 to 14 V dcï¼ERSR) and a maximum output current of 6 Amps. Based on a fixed frequency synchronous buck converter switching topology, this high power conversion efficient PoL module features programmable output voltage 0.7to1.8 V dcï¼FRSR) or 0.7 to 5.0 V dcï¼ERSR), On/Off control and Power Good signal output. These converters also include under voltage lock out (UVLO), output short circuit protection and over-current protection.
⢠Programmable output voltage from 0.7-1.8 V dc. ⢠Up to 6 Amps of output current. ⢠Quick response to load change. ⢠Ultra-small surface mount package. ⢠9.0 x 7.5 x 5.0 mm. ⢠Outstanding thermal derating performance. ⢠Overcurrent protection. ⢠On/Off control (Positive logic). ⢠Power Good signal. ⢠RoHS-6 hazardous substance compliance. ⢠High Reliability / Heat Shock Testing. ⢠700 cycle (-40 to +125 °C)
Input Voltage Range = 8 - 14 V dc
Input Voltage Nominal = 12 V dc
Output Voltage = 5V dc
Output Current = 6A
Power Rating = 30W
Mounting Type = Surface Mount
Number of Outputs = 1
Length = 9mm
Width = 7.5mm
Depth = 5mm
Delivery on production packaging - Reel. This product is non-returnable.
DC DC CONVERTER 0.7-5V
Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 5V 6A 8V - 14V Input
Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 5V 6A 8V - 14V Input
Non-Isolated PoL Module DC DC Converter 1 Output 0.7 ~ 5V 6A 8V - 14V Input
DC/DC CONV, POL, SYNC BUCK, 300KHZ, SMD; DC / DC Converter Type:Module; Input Voltage Min:8V; Input Voltage Max:14V; No. of Outputs:1 Output; DC / DC Converter IC Case:SMD; No. of Pins:23Pins; Output Current:6A; Output Voltage Max:5VRoHS Compliant: Yes
DC-DC CONVERTER, 0.7-5V, 6A ROHS COMPLIANT: YES
RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|---|---|
Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
Product Number | 1359162 | 1358878 | MYMGK00506ERSR | 811-3254-6-ND | 16AC4013 | 24AJ1546 |
Product Name | Power Supplies - Board Mount - DC DC Converters | DC DC Converters | Dc/dc Conv, Pol, Sync Buck, 300Khz, Smd; Dc / Dc Converter Type Murata Power Solutions | Dc-Dc Converter, 0.7-5V, 6A Rohs Compliant Murata Power Solutions | ||
Type | DC-DC Converter | DC-DC Converter | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
AC Output Current | 6 amps | |||||
DC Output Power | 30 watts | |||||
DC Input Voltage | 8.0 to 14.0 volts | 8.0 to 14.0 volts | 8.0 to 14.0 volts | 8.0 to 14.0 volts | ||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |