Murata Power Solutions DC DC Converters NMK1515SAC

Description
Isolated Module DC DC Converter 1 Output 15V 133mA 13.5V - 16.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 133mA 13.5V - 16.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2350-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2350-5-ND
DC DC Converters 811-2350-5-ND
Isolated Module DC DC Converter 1 Output 15V 133mA 13.5V - 16.5V Input

Isolated Module DC DC Converter 1 Output 15V 133mA 13.5V - 16.5V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 133Ma, 15V; Power Supply Approvals Murata Power Solutions - 82T5379 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 133Ma, 15V; Power Supply Approvals Murata Power Solutions
82T5379
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 133Ma, 15V; Power Supply Approvals Murata Power Solutions 82T5379
DC-DC CONVERTER, ISO POL, 1 O/P, 2W, 133mA, 15V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:133mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 2W, 133mA, 15V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:133mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - NMK1515SAC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NMK1515SAC
Power Supplies - Board Mount - DC DC Converters NMK1515SAC
DC DC CONVERTER 15V 2W

DC DC CONVERTER 15V 2W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-2350-5-ND 82T5379 NMK1515SAC
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 133Ma, 15V; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.1330 amps 0.1330 amps
DC Input Voltage 13.5 to 16.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 402-OEM-40KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Superconducting Magnet Power Supply - Model 625 - Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Superconducting Magnet Power Supply
Form Factor Rack Mount
Phase Single-Phase Power Supply
View Details
Power supply - 787-1642 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts
View Details
3 suppliers