Isolated Module DC DC Converter 1 Output 9V 222mA 4.5V - 5.5V Input
DC-DC CONVERTER, ISO POL, 1 O/P, 2W, 222mA, 9V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:222mA; Output Voltage - Output 2:- RoHS Compliant: Yes
DC DC CONVERTER 9V 2W
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 811-1547-5-ND | 94M5053 | NMK0509SAC |
| Product Name | DC DC Converters | Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 222Ma, 9V; Power Supply Approvals Murata Power Solutions | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 0.2220 amps | 0.2220 amps | |
| DC Input Voltage | 4.5 to 5.5 volts |