Murata Power Solutions Power Supplies Board Mount DCDC Converters - NCS6S1215C NCS6S1215C

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1230536-NCS6S1215C Series: NCS6 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 24-DIP Module (600 mil, 7 Leads) Applications: ITE (Commercial) Power (Watts): 6W Size: 1.26" L x 0.79" W x 0.39" H (32.0mm x 20.1mm x 9.9mm) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Voltage - Output 1: 15V Efficiency: 87% Family Name: NCS6S1215C Categories: Power Supplies - Board Mount Manufacturer Homepage: www.murata-ps.com Input Voltage MIN: 9V Voltage Input MAX: 36V Current - Output (Maximum): 400mA Alternative Parts (Cross-Reference): THM 6-2413WI; NSD05-12S15; Introduction Date: June 17, 2009 Country of Origin: China Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1230536-NCS6S1215C Series: NCS6 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 24-DIP Module (600 mil, 7 Leads) Applications: ITE (Commercial) Power (Watts): 6W Size: 1.26" L x 0.79" W x 0.39" H (32.0mm x 20.1mm x 9.9mm) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Voltage - Output 1: 15V Efficiency: 87% Family Name: NCS6S1215C Categories: Power Supplies - Board Mount Manufacturer Homepage: www.murata-ps.com Input Voltage MIN: 9V Voltage Input MAX: 36V Current - Output (Maximum): 400mA Alternative Parts (Cross-Reference): THM 6-2413WI; NSD05-12S15; Introduction Date: June 17, 2009 Country of Origin: China Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - NCS6S1215C
1230536-NCS6S1215C
Power Supplies Board Mount DCDC Converters - NCS6S1215C 1230536-NCS6S1215C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1230536-NCS6S1215C Series: NCS6 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 24-DIP Module (600 mil, 7 Leads) Applications: ITE (Commercial) Power (Watts): 6W Size: 1.26" L x 0.79" W x 0.39" H (32.0mm x 20.1mm x 9.9mm) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Voltage - Output 1: 15V Efficiency: 87% Family Name: NCS6S1215C Categories: Power Supplies - Board Mount Manufacturer Homepage: www.murata-ps.com Input Voltage MIN: 9V Voltage Input MAX: 36V Current - Output (Maximum): 400mA Alternative Parts (Cross-Reference): THM 6-2413WI; NSD05-12S15; Introduction Date: June 17, 2009 Country of Origin: China Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1230536-NCS6S1215C
Series: NCS6
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 24-DIP Module (600 mil, 7 Leads)
Applications: ITE (Commercial)
Power (Watts): 6W
Size: 1.26" L x 0.79" W x 0.39" H (32.0mm x 20.1mm x 9.9mm)
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Voltage - Output 1: 15V
Efficiency: 87%
Family Name: NCS6S1215C
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.murata-ps.com
Input Voltage MIN: 9V
Voltage Input MAX: 36V
Current - Output (Maximum): 400mA
Alternative Parts (Cross-Reference): THM 6-2413WI; NSD05-12S15;
Introduction Date: June 17, 2009
Country of Origin: China
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 811-2111-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2111-5-ND
DC DC Converters 811-2111-5-ND
Isolated Module DC DC Converter 1 Output 15V 400mA 9V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 400mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 6W, 400Ma, 15V; Power Supply Approvals Murata Power Solutions - 11R0511 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 6W, 400Ma, 15V; Power Supply Approvals Murata Power Solutions
11R0511
Dc-Dc Converter, Iso Pol, 1 O/p, 6W, 400Ma, 15V; Power Supply Approvals Murata Power Solutions 11R0511
DC-DC CONVERTER, ISO POL, 1 O/P, 6W, 400mA, 15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:400mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 6W, 400mA, 15V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:400mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - NCS6S1215C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NCS6S1215C
Power Supplies - Board Mount - DC DC Converters NCS6S1215C
DC DC CONVERTER 15V 6W

DC DC CONVERTER 15V 6W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1230536-NCS6S1215C 811-2111-5-ND 11R0511 NCS6S1215C
Product Name Power Supplies Board Mount DCDC Converters - NCS6S1215C DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 6W, 400Ma, 15V; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 1 # 1 #
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
DC Output Current 0.4000 amps 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

POWER SUPPLY;DIN RAIL;LOW PROFILE;15W;12V;1.25A;10.8-13.2 V RANGE;120 MVP-P;84% - 70076073 - Allied Electronics, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Applications Industrial
View Details
Sinpro Adapter AC to DC 100-240V 100W 18V C14 Power DIN 4 Pin (Medical use) - 96PSA-A100W18D4-M3 - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Form Factor DIN Rail
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Power Supplies - 5000005338-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.4200 amps
View Details