Murata Power Solutions DC DC Converters NCM6D4812EC

Description
Isolated Module DC DC Converter 2 Output 12V -12V 250mA, 250mA 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 250mA, 250mA 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2984-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2984-5-ND
DC DC Converters 811-2984-5-ND
Isolated Module DC DC Converter 2 Output 12V -12V 250mA, 250mA 18V - 75V Input

Isolated Module DC DC Converter 2 Output 12V -12V 250mA, 250mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 0.25A, 12V; Power Supply Approvals Murata Power Solutions - 51X2469 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 0.25A, 12V; Power Supply Approvals Murata Power Solutions
51X2469
Dc-Dc Converter, Iso Pol, 2 O/p, 0.25A, 12V; Power Supply Approvals Murata Power Solutions 51X2469
DC-DC CONVERTER, ISO POL, 2 O/P, 0.25A, 12V; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Regulation:Regulated RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 0.25A, 12V; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Regulation:Regulated RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - NCM6D4812EC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NCM6D4812EC
Power Supplies - Board Mount - DC DC Converters NCM6D4812EC
DC DC CONVERTER +/-12V 6W

DC DC CONVERTER +/-12V 6W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-2984-5-ND 51X2469 NCM6D4812EC
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 0.25A, 12V; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.2500 amps 0.2500 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supplies, Asterion DC Half-Rack Series -  - AMETEK Programmable Power
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor Rack Mount
Features Power Factor Correction
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details