Murata Power Solutions DC DC Converters NMH0515SC

Description
Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1511-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1511-5-ND
DC DC Converters 811-1511-5-ND
Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 4.5V - 5.5V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
045300-NMH0515SC
Power Supplies - Board Mount 045300-NMH0515SC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 045300-NMH0515SC Category: Power Supplies - Board Mount Family: DC DC Converters Series: NMH Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 7-SIP Module (5 Leads) Size / Dimension: 0.77" L x 0.30" W x 0.40" H (19.6mm x 7.6mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 25 Catalog: NMH Series Voltage - Isolation: 1kV (1000V) Number of Outputs: 2 Current - Output (Max): 67mA 67mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 15V Voltage - Output 2: -15V Power (Watts) - Manufacture Series: 2W Efficiency: 84% Power (Watts) - Max: 2W Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 045300-NMH0515SC
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: NMH
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 7-SIP Module (5 Leads)
Size / Dimension: 0.77" L x 0.30" W x 0.40" H (19.6mm x 7.6mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 25
Catalog: NMH Series
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 2
Current - Output (Max): 67mA 67mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Power (Watts) - Manufacture Series: 2W
Efficiency: 84%
Power (Watts) - Max: 2W
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited

Buy Now
Power Supplies - Board Mount - DC DC Converters - NMH0515SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NMH0515SC
Power Supplies - Board Mount - DC DC Converters NMH0515SC
DC DC CONVERTER +/-15V 2W

DC DC CONVERTER +/-15V 2W

Supplier's Site
Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 15V, -15V; Power Supply Approvals Murata Power Solutions - 61K3179 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 15V, -15V; Power Supply Approvals Murata Power Solutions
61K3179
Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 15V, -15V; Power Supply Approvals Murata Power Solutions 61K3179
DC-DC CONVERTER, ISO POL, 2 O/P, 2W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 2W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

Supplier's Site
Power Supply/Voltage Converter PC Board Mount - 16435592 - Radwell International
Willingboro, NJ, United States
Power Supply/Voltage Converter PC Board Mount
16435592
Power Supply/Voltage Converter PC Board Mount 16435592
DC/DC CONVERTER, ISOLATED BOARD MOUNT, FIXED, 5.5V, 4.5V, 2W, SIP, THROUGH HOLE, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

DC/DC CONVERTER, ISOLATED BOARD MOUNT, FIXED, 5.5V, 4.5V, 2W, SIP, THROUGH HOLE, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Radwell International
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-1511-5-ND 045300-NMH0515SC NMH0515SC 61K3179 16435592
Product Name DC DC Converters Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 15V, -15V; Power Supply Approvals Murata Power Solutions Power Supply/Voltage Converter PC Board Mount
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0670 amps 0.0670 amps 0.0670 amps
DC Input Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-MDR-40-12-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 3.33 amps
View Details
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers