Murata Power Solutions DC DC Converters NMF2415DC

Description
Isolated Module DC DC Converter 1 Output 15V 67mA 22.8V - 25.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 67mA 22.8V - 25.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - NMF2415DC-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
NMF2415DC-ND
DC DC Converters NMF2415DC-ND
Isolated Module DC DC Converter 1 Output 15V 67mA 22.8V - 25.2V Input

Isolated Module DC DC Converter 1 Output 15V 67mA 22.8V - 25.2V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - NMF2415DC
790750-NMF2415DC
Power Supplies Board Mount DCDC Converters - NMF2415DC 790750-NMF2415DC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 790750-NMF2415DC Series: NMF Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 14-DIP Module, 5 Leads Applications: ITE (Commercial) Power (Watts): 1W Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Voltage - Output 1: 15V Efficiency: 62% Family Name: NMF2415DC Categories: Power Supplies - Board Mount Dimension: 0.77" L x 0.39" W x 0.27" H (19.6mm x 9.9mm x 6.9mm) Input Voltage MIN: 22.8V Voltage Input MAX: 25.2V Current - Output (Maximum): 67mA Alternative Parts (Cross-Reference): CTDD2010DF-2415-S3K- 1; R24P15S/P/R6.4; AM1DS-2415SH30Z; SMA01N-15; Introduction Date: February 29, 2008 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 790750-NMF2415DC
Series: NMF
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 14-DIP Module, 5 Leads
Applications: ITE (Commercial)
Power (Watts): 1W
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 1
Voltage - Output 1: 15V
Efficiency: 62%
Family Name: NMF2415DC
Categories: Power Supplies - Board Mount
Dimension: 0.77" L x 0.39" W x 0.27" H (19.6mm x 9.9mm x 6.9mm)
Input Voltage MIN: 22.8V
Voltage Input MAX: 25.2V
Current - Output (Maximum): 67mA
Alternative Parts (Cross-Reference): CTDD2010DF-2415-S3K-1; R24P15S/P/R6.4; AM1DS-2415SH30Z; SMA01N-15;
Introduction Date: February 29, 2008
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - NMF2415DC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NMF2415DC
Power Supplies - Board Mount - DC DC Converters NMF2415DC
DC DC CONVERTER 15V 1W

DC DC CONVERTER 15V 1W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number NMF2415DC-ND 790750-NMF2415DC NMF2415DC
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - NMF2415DC Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
DC Output Current 0.0670 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-SMI6-12-V-P5-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
RD-Series - RD010RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details