Isolated Module DC DC Converter 1 Output 12V 167mA 10.8V - 13.2V Input
Manufacturer: Murata Electronics North America
Win Source Part Number: 045302-NML1212SC
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: NML
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 4-SIP Module
Size / Dimension: 0.55" L x 0.30" W x 0.39" H (14.0mm x 7.6mm x 9.9mm)
Applications: ITE (Commercial)
Standard Package: 35
Catalog: NML Series
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 1
Current - Output (Max): 167mA
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 12V
Power (Watts) - Manufacture Series: 2W
Efficiency: 85%
Power (Watts) - Max: 2W
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
DC-DC CONVERTER, ISO POL, 1 O/P, 2W, 167mA, 12V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:167mA; Output Voltage - Output 2:- RoHS Compliant: Yes
Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 2 W, 12 V, 167 mA RoHS Compliant: Yes
DC DC CONVERTER 12V 2W
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 811-1560-5-ND | 045302-NML1212SC | 61K3218 | 97K6604 | NML1212SC |
| Product Name | DC DC Converters | Power Supplies - Board Mount | Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 167Ma, 12V; Power Supply Approvals Murata Power Solutions | Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 2 W, 12 V, 167 Ma Rohs Compliant Murata Power Solutions | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | DC-DC Converter | |
| Form Factor | Board Mount | Board Mount | Board Mount | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| DC Output Current | 0.1670 amps | 0.1670 amps | 0.1670 amps | ||
| DC Input Voltage | 10.8 to 13.2 volts | 10.8 to 13.2 volts |