Murata Power Solutions DC DC Converters NMF0512SC

Description
Isolated Module DC DC Converter 1 Output 12V 83mA 4.75V - 5.25V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 83mA 4.75V - 5.25V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1497-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1497-5-ND
DC DC Converters 811-1497-5-ND
Isolated Module DC DC Converter 1 Output 12V 83mA 4.75V - 5.25V Input

Isolated Module DC DC Converter 1 Output 12V 83mA 4.75V - 5.25V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - NMF0512SC
045298-NMF0512S
Power Supplies Board Mount DCDC Converters - NMF0512SC 045298-NMF0512S
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 045298-NMF0512S Packaging: Tube/Rail Type: Isolated Module Applications: ITE (Commercial) Mounting: Through Hole Power (Watts): 1W Isolation Voltage: 1kV (1000V) Number of Outputs: 1 Current - Output (Max): 83mA Efficiency: 62% Categories: Power Supplies - Board Mount Status: Active Temperature Range - Operating: 0°C to 70°C Dimension: 0.77" L x 0.24" W x 0.39" H (19.5mm x 6.0mm x 10.0mm) Maximum Input Voltage: 5.25V Minimum Input Voltage: 4.75V Nominal Output Voltage 1: 12V Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 045298-NMF0512S
Packaging: Tube/Rail
Type: Isolated Module
Applications: ITE (Commercial)
Mounting: Through Hole
Power (Watts): 1W
Isolation Voltage: 1kV (1000V)
Number of Outputs: 1
Current - Output (Max): 83mA
Efficiency: 62%
Categories: Power Supplies - Board Mount
Status: Active
Temperature Range - Operating: 0°C to 70°C
Dimension: 0.77" L x 0.24" W x 0.39" H (19.5mm x 6.0mm x 10.0mm)
Maximum Input Voltage: 5.25V
Minimum Input Voltage: 4.75V
Nominal Output Voltage 1: 12V
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - NMF0512SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NMF0512SC
Power Supplies - Board Mount - DC DC Converters NMF0512SC
DC DC CONVERTER 12V 1W

DC DC CONVERTER 12V 1W

Supplier's Site
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 12 V, 83 Ma Rohs Compliant Murata Power Solutions - 95M4360 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 12 V, 83 Ma Rohs Compliant Murata Power Solutions
95M4360
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 12 V, 83 Ma Rohs Compliant Murata Power Solutions 95M4360
Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 1 W, 12 V, 83 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 1 W, 12 V, 83 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 83Ma, 12V; Power Supply Approvals Murata Power Solutions - 61K3145 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 83Ma, 12V; Power Supply Approvals Murata Power Solutions
61K3145
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 83Ma, 12V; Power Supply Approvals Murata Power Solutions 61K3145
DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 83mA, 12V; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 83mA, 12V; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-1497-5-ND 045298-NMF0512S NMF0512SC 95M4360 61K3145
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - NMF0512SC Power Supplies - Board Mount - DC DC Converters Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 12 V, 83 Ma Rohs Compliant Murata Power Solutions Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 83Ma, 12V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
DC Output Current 0.0830 amps 0.0830 amps 0.0830 amps
DC Input Voltage 4.8 to 5.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC or DC In 24VDC Out 30W Power Supply - 1606-XLP30EQ - Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
DC Output Voltage 24.0 to 28.0 volts
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details