Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 10.8V - 13.2V Input
DC DC CONVERTER +/-12V 1W
DC-DC CONV, ISO POL, 2 O/P, 1W, 12V, -12V; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:42mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes
DISCONTINUED BY MANUFACTURER, DC/DC CONVERTER, ISOLATED, 12 VDC NOMINAL INPUT, +/-12 VDC OUTPUT, 2 OUTPUT, DIP PACKAGE, BOARD / THROUGH HOLE MOUNT, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 811-1456-5-ND | NMA1212DC | 61K3069 | 16440990 |
| Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Conv, Iso Pol, 2 O/p, 1W, 12V, -12V; Power Supply Approvals Murata Power Solutions | Power Supply/Voltage Converter PC Board Mount |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | |
| Form Factor | Board Mount | Board Mount | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| DC Output Current | 0.0420 amps | 0.0420 amps | ||
| DC Input Voltage | 10.8 to 13.2 volts |