Murata Power Solutions DC DC Converters NMH1205SC

Description
Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1514-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1514-5-ND
DC DC Converters 811-1514-5-ND
Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 10.8V - 13.2V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - NMH1205SC
790751-NMH1205SC
Power Supplies Board Mount DCDC Converters - NMH1205SC 790751-NMH1205SC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 790751-NMH1205SC Series: NMH Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 7-SIP Module, 5 Leads Applications: ITE (Commercial) Power (Watts): 2W Voltage - Isolation: 1kV (1000V) Number of Outputs: 2 Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 80% Family Name: NMH1205 Categories: Power Supplies - Board Mount Dimension: 0.77" L x 0.30" W x 0.40" H (19.6mm x 7.6mm x 10.2mm) Input Voltage MIN: 10.8V Voltage Input MAX: 13.2V Current - Output (Maximum): 200mA, 200mA Alternative Parts (Cross-Reference): DR1P5-12D05; Introduction Date: December 23, 2008 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 790751-NMH1205SC
Series: NMH
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 7-SIP Module, 5 Leads
Applications: ITE (Commercial)
Power (Watts): 2W
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 2
Voltage - Output 1: 5V
Voltage - Output 2: -5V
Efficiency: 80%
Family Name: NMH1205
Categories: Power Supplies - Board Mount
Dimension: 0.77" L x 0.30" W x 0.40" H (19.6mm x 7.6mm x 10.2mm)
Input Voltage MIN: 10.8V
Voltage Input MAX: 13.2V
Current - Output (Maximum): 200mA, 200mA
Alternative Parts (Cross-Reference): DR1P5-12D05;
Introduction Date: December 23, 2008
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - NMH1205SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NMH1205SC
Power Supplies - Board Mount - DC DC Converters NMH1205SC
DC DC CONVERTER +/-5V 2W

DC DC CONVERTER +/-5V 2W

Supplier's Site
Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 5V, -5V; Power Supply Approvals Murata Power Solutions - 61K3181 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 5V, -5V; Power Supply Approvals Murata Power Solutions
61K3181
Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 5V, -5V; Power Supply Approvals Murata Power Solutions 61K3181
DC-DC CONVERTER, ISO POL, 2 O/P, 2W, 5V, -5V; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 2W, 5V, -5V; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-1514-5-ND 790751-NMH1205SC NMH1205SC 61K3181
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - NMH1205SC Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 2W, 5V, -5V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.2000 amps 0.2000 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-AKKUTEC2412VDS-ND - DigiKey
Specs
Type DC Power Supply; 1
Operating Temperature -10 to 50 C (14 to 122 F)
DC Output Current 12 amps
View Details
Industrial, DIN Rail Power Supplies - BB-MDR-10-24-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 0.4200 amps
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP1306C 1Ch Value-Series Linear DC Power Supply - UDP1306C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 32.0 volts
View Details