ABB AB Power Supplies - Board Mount NH020F

Description
Manufacturer: GE Critical Power Win Source Part Number: 136006-NH020F Category: Power Supplies - Board Mount Family: DC DC Converters Series: NH020 Packaging: Bulk Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 115°C Features: Remote On/Off, OCP, OTP Package: 9-SIP Module Size / Dimension: 2.50" L x 0.24" W x 0.55" H (63.5mm x 6.1mm x 14.0mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 3.3V Power (Watts) - Manufacture Series: 20W Efficiency: 86% Power (Watts) - Max: 20W Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: GE Critical Power Win Source Part Number: 136006-NH020F Category: Power Supplies - Board Mount Family: DC DC Converters Series: NH020 Packaging: Bulk Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 115°C Features: Remote On/Off, OCP, OTP Package: 9-SIP Module Size / Dimension: 2.50" L x 0.24" W x 0.55" H (63.5mm x 6.1mm x 14.0mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 3.3V Power (Watts) - Manufacture Series: 20W Efficiency: 86% Power (Watts) - Max: 20W Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
136006-NH020F
Power Supplies - Board Mount 136006-NH020F
Manufacturer: GE Critical Power Win Source Part Number: 136006-NH020F Category: Power Supplies - Board Mount Family: DC DC Converters Series: NH020 Packaging: Bulk Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 115°C Features: Remote On/Off, OCP, OTP Package: 9-SIP Module Size / Dimension: 2.50" L x 0.24" W x 0.55" H (63.5mm x 6.1mm x 14.0mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 3.3V Power (Watts) - Manufacture Series: 20W Efficiency: 86% Power (Watts) - Max: 20W Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: GE Critical Power
Win Source Part Number: 136006-NH020F
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: NH020
Packaging: Bulk
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 115°C
Features: Remote On/Off, OCP, OTP
Package: 9-SIP Module
Size / Dimension: 2.50" L x 0.24" W x 0.55" H (63.5mm x 6.1mm x 14.0mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 3.3V
Power (Watts) - Manufacture Series: 20W
Efficiency: 86%
Power (Watts) - Max: 20W
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - NH020F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NH020F
Power Supplies - Board Mount - DC DC Converters NH020F
DC DC CONVERTER 3.3V 20W

DC DC CONVERTER 3.3V 20W

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 136006-NH020F NH020F
Product Name Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount
Operating Temperature 0 to 115 C (32 to 239 F) 0 to 115 C (32 to 239 F)
DC Output Current 6 amps
DC Output Power 20 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-1144-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 6.4 amps
View Details
80 PLUS PS/2 250W ATX Power Supply - PS8-250ATX-NB - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / CUL / TUV / CB / CCC / KC / KC EMC
DC Output Voltage 12.0 volts
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6953B 600W Switching DC Power Supply 150V/10A - UDP6953B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details