Murata Power Solutions DC DC Converters NCM6S0503EC

Description
Isolated Module DC DC Converter 1 Output 3.3V 1.52A 4.5V - 9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 1.52A 4.5V - 9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2986-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2986-5-ND
DC DC Converters 811-2986-5-ND
Isolated Module DC DC Converter 1 Output 3.3V 1.52A 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 3.3V 1.52A 4.5V - 9V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - NCM6S0503EC
790557-NCM6S0503EC
Power Supplies Board Mount DCDC Converters - NCM6S0503EC 790557-NCM6S0503EC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 790557-NCM6S0503EC Series: NCM6 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OTP, SCP, UVLO Package: 24-DIP Module, 7 Leads Applications: ITE (Commercial), Medical Power (Watts): 6W Voltage - Isolation: 5.2kV (5200V) Number of Outputs: 1 Voltage - Output 1: 3.3V Efficiency: 75% Family Name: NCM6 Categories: Power Supplies - Board Mount Dimension: 1.26" L x 0.79" W x 0.43" H (32.0mm x 20.0mm x 10.8mm) Input Voltage MIN: 4.5V Voltage Input MAX: 9V Current - Output (Maximum): 1.52A Alternative Parts (Cross-Reference): THM 6-0510WI; THM 10-0510WI ; AM8T-0503SIZ; ITX0503SA-H; Introduction Date: March 28, 2014 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 790557-NCM6S0503EC
Series: NCM6
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OTP, SCP, UVLO
Package: 24-DIP Module, 7 Leads
Applications: ITE (Commercial), Medical
Power (Watts): 6W
Voltage - Isolation: 5.2kV (5200V)
Number of Outputs: 1
Voltage - Output 1: 3.3V
Efficiency: 75%
Family Name: NCM6
Categories: Power Supplies - Board Mount
Dimension: 1.26" L x 0.79" W x 0.43" H (32.0mm x 20.0mm x 10.8mm)
Input Voltage MIN: 4.5V
Voltage Input MAX: 9V
Current - Output (Maximum): 1.52A
Alternative Parts (Cross-Reference): THM 6-0510WI; THM 10-0510WI ; AM8T-0503SIZ; ITX0503SA-H;
Introduction Date: March 28, 2014
Country of Origin: China
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Dc/dc Converter, 6W, 3.3V, 1.52A; Power Supply Approvals Murata Power Solutions - 51X2471 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 6W, 3.3V, 1.52A; Power Supply Approvals Murata Power Solutions
51X2471
Dc/dc Converter, 6W, 3.3V, 1.52A; Power Supply Approvals Murata Power Solutions 51X2471
DC/DC CONVERTER, 6W, 3.3V, 1.52A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.52A; Output Voltage - Output 2:-; Width:20mmRoHS Compliant: Yes

DC/DC CONVERTER, 6W, 3.3V, 1.52A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.52A; Output Voltage - Output 2:-; Width:20mmRoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - NCM6S0503EC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NCM6S0503EC
Power Supplies - Board Mount - DC DC Converters NCM6S0503EC
DC DC CONVERTER 3.3V 6W

DC DC CONVERTER 3.3V 6W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-2986-5-ND 790557-NCM6S0503EC 51X2471 NCM6S0503EC
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - NCM6S0503EC Dc/dc Converter, 6W, 3.3V, 1.52A; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 1.52 amps 1.52 amps
DC Input Voltage 4.5 to 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - CC10-4805SF-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
3 suppliers
Electromagnet Power Supply - Model 643 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details
Redundancy module - 787-886 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -10 to 60 C (14 to 140 F)
DC Output Voltage 48.0 volts
View Details