Murata Power Solutions DC DC Converters NKE0305SC

Description
Isolated Module DC DC Converter 1 Output 5V 200mA 3V - 3.6V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 200mA 3V - 3.6V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1430-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1430-5-ND
DC DC Converters 811-1430-5-ND
Isolated Module DC DC Converter 1 Output 5V 200mA 3V - 3.6V Input

Isolated Module DC DC Converter 1 Output 5V 200mA 3V - 3.6V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - NKE0305SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NKE0305SC
Power Supplies - Board Mount - DC DC Converters NKE0305SC
DC DC CONVERTER 5V 1W

DC DC CONVERTER 5V 1W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 200Ma, 5V; Power Supply Approvals Murata Power Solutions - 61K3035 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 200Ma, 5V; Power Supply Approvals Murata Power Solutions
61K3035
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 200Ma, 5V; Power Supply Approvals Murata Power Solutions 61K3035
DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 200mA, 5V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 200mA, 5V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Converter, Dc/dc, Sil, 1W, 5V; No. Of Outputs Murata Power Solutions - 56AC6282 - Newark, An Avnet Company
Chicago, IL, United States
Converter, Dc/dc, Sil, 1W, 5V; No. Of Outputs Murata Power Solutions
56AC6282
Converter, Dc/dc, Sil, 1W, 5V; No. Of Outputs Murata Power Solutions 56AC6282
CONVERTER, DC/DC, SIL, 1W, 5V; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

CONVERTER, DC/DC, SIL, 1W, 5V; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-1430-5-ND NKE0305SC 61K3035 56AC6282
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 200Ma, 5V; Power Supply Approvals Murata Power Solutions Converter, Dc/dc, Sil, 1W, 5V; No. Of Outputs Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.2000 amps 0.2000 amps 0.2000 amps
DC Input Voltage 3.0 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - CC6-1203SF-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
3 suppliers
Electromagnet Power Supply - Model 648 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details
Industrial, DIN Rail Power Supplies - 2946-787-1112-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details