Murata Power Solutions DC DC Converters NKA1215DC

Description
Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3880-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3880-ND
DC DC Converters 811-3880-ND
Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 10.8V - 13.2V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - NKA1215DC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NKA1215DC
Power Supplies - Board Mount - DC DC Converters NKA1215DC
DC DC CONVERTER +/-15V 1W

DC DC CONVERTER +/-15V 1W

Supplier's Site
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 15V, -15V; Power Supply Approvals Murata Power Solutions - 61K3030 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 15V, -15V; Power Supply Approvals Murata Power Solutions
61K3030
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 15V, -15V; Power Supply Approvals Murata Power Solutions 61K3030
DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:33mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:33mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-3880-ND NKA1215DC 61K3030
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 15V, -15V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0330 amps 0.0330 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR600-1.5B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.5 volts
View Details
TLD40 Series - 26 Watt (W) Max Constant Current Encapsulated DC/DC Switching Power Supplies - TLM4036DC-700-36 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details