Murata Power Solutions Power Supplies - Board Mount NKA0512SC

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 209252-NKA0512SC Category: Power Supplies - Board Mount Family: DC DC Converters Series: NKA Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 6-SIP Module (5 Leads) Size / Dimension: 0.65" L x 0.23" W x 0.30" H (16.5mm x 5.8mm x 7.6mm) Applications: ITE (Commercial) Voltage - Isolation: 3kV (3000V) Number of Outputs: 2 Current - Output (Max): 42mA, 42mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 12V Voltage - Output 2: -12V Power (Watts) - Manufacture Series: 1W Efficiency: 78% Power (Watts) - Max: 1W Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 30
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 209252-NKA0512SC Category: Power Supplies - Board Mount Family: DC DC Converters Series: NKA Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 6-SIP Module (5 Leads) Size / Dimension: 0.65" L x 0.23" W x 0.30" H (16.5mm x 5.8mm x 7.6mm) Applications: ITE (Commercial) Voltage - Isolation: 3kV (3000V) Number of Outputs: 2 Current - Output (Max): 42mA, 42mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 12V Voltage - Output 2: -12V Power (Watts) - Manufacture Series: 1W Efficiency: 78% Power (Watts) - Max: 1W Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
209252-NKA0512SC
Power Supplies - Board Mount 209252-NKA0512SC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 209252-NKA0512SC Category: Power Supplies - Board Mount Family: DC DC Converters Series: NKA Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 6-SIP Module (5 Leads) Size / Dimension: 0.65" L x 0.23" W x 0.30" H (16.5mm x 5.8mm x 7.6mm) Applications: ITE (Commercial) Voltage - Isolation: 3kV (3000V) Number of Outputs: 2 Current - Output (Max): 42mA, 42mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 12V Voltage - Output 2: -12V Power (Watts) - Manufacture Series: 1W Efficiency: 78% Power (Watts) - Max: 1W Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 30

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 209252-NKA0512SC
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: NKA
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 6-SIP Module (5 Leads)
Size / Dimension: 0.65" L x 0.23" W x 0.30" H (16.5mm x 5.8mm x 7.6mm)
Applications: ITE (Commercial)
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 2
Current - Output (Max): 42mA, 42mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Power (Watts) - Manufacture Series: 1W
Efficiency: 78%
Power (Watts) - Max: 1W
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 30

Buy Now Datasheet
DC DC Converters - 811-1421-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1421-5-ND
DC DC Converters 811-1421-5-ND
Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 1W; No. Of Outputs Murata Power Solutions - 81AC5233 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 1W; No. Of Outputs Murata Power Solutions
81AC5233
Dc-Dc Converter, 2 O/p, 1W; No. Of Outputs Murata Power Solutions 81AC5233
DC-DC CONVERTER, 2 O/P, 1W; No. of Outputs:2 Output; Output Power Max:1W; Output Voltage - Output 1:12V; Output Current - Output 1:42mA; Output Voltage - Output 2:-12V; Output Current - Output 2:42mA; Output Voltage - Output 3:-; RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 1W; No. of Outputs:2 Output; Output Power Max:1W; Output Voltage - Output 1:12V; Output Current - Output 1:42mA; Output Voltage - Output 2:-12V; Output Current - Output 2:42mA; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 12V, -12V; Power Supply Approvals Murata Power Solutions - 61K3021 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 12V, -12V; Power Supply Approvals Murata Power Solutions
61K3021
Dc-Dc Converter, Iso Pol, 2 O/p, 1W, 12V, -12V; Power Supply Approvals Murata Power Solutions 61K3021
DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 12V, -12V; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:42mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 1W, 12V, -12V; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:42mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - NKA0512SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NKA0512SC
Power Supplies - Board Mount - DC DC Converters NKA0512SC
DC DC CONVERTER +/-12V 1W

DC DC CONVERTER +/-12V 1W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 209252-NKA0512SC 811-1421-5-ND 81AC5233 NKA0512SC
Product Name Power Supplies - Board Mount DC DC Converters Dc-Dc Converter, 2 O/p, 1W; No. Of Outputs Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0420 amps 0.0420 amps 0.0420 amps
DC Output Power 1 watts 1 watts
Number of Outputs 2 # 2 #
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 402L-50KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
MeasureReady™ - M81-SSM - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type Current Source; DC Power Supply
Form Factor Desktop / Free Standing
Phase Single-Phase Power Supply
View Details
Power supply - 2787-2346 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts
View Details
3 suppliers