Murata Power Solutions DC DC Converters NMK1505SAC

Description
Isolated Module DC DC Converter 1 Output 5V 400mA 13.5V - 16.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 400mA 13.5V - 16.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2348-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2348-5-ND
DC DC Converters 811-2348-5-ND
Isolated Module DC DC Converter 1 Output 5V 400mA 13.5V - 16.5V Input

Isolated Module DC DC Converter 1 Output 5V 400mA 13.5V - 16.5V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - NMK1505SAC
790754-NMK1505SAC
Power Supplies Board Mount DCDC Converters - NMK1505SAC 790754-NMK1505SAC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 790754-NMK1505SAC Series: NMK Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 7-SIP Module, 4 Leads Applications: ITE (Commercial) Power (Watts): 2W Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 84% Family Name: NMK1215S Categories: Power Supplies - Board Mount Dimension: 0.77" L x 0.30" W x 0.40" H (19.7mm x 7.7mm x 10.2mm) Input Voltage MIN: 13.5V Voltage Input MAX: 16.5V Current - Output (Maximum): 400mA Alternative Parts (Cross-Reference): TDR 2-1211; REC3-1205SR/H1; TDR 2-1211WI; ISM0212S05; Introduction Date: October 24, 2008 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 790754-NMK1505SAC
Series: NMK
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 7-SIP Module, 4 Leads
Applications: ITE (Commercial)
Power (Watts): 2W
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 1
Voltage - Output 1: 5V
Efficiency: 84%
Family Name: NMK1215S
Categories: Power Supplies - Board Mount
Dimension: 0.77" L x 0.30" W x 0.40" H (19.7mm x 7.7mm x 10.2mm)
Input Voltage MIN: 13.5V
Voltage Input MAX: 16.5V
Current - Output (Maximum): 400mA
Alternative Parts (Cross-Reference): TDR 2-1211; REC3-1205SR/H1; TDR 2-1211WI; ISM0212S05;
Introduction Date: October 24, 2008
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 400Ma, 5V; Power Supply Approvals Murata Power Solutions - 82T5373 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 400Ma, 5V; Power Supply Approvals Murata Power Solutions
82T5373
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 400Ma, 5V; Power Supply Approvals Murata Power Solutions 82T5373
DC-DC CONVERTER, ISO POL, 1 O/P, 2W, 400mA, 5V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 2W, 400mA, 5V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - NMK1505SAC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NMK1505SAC
Power Supplies - Board Mount - DC DC Converters NMK1505SAC
DC DC CONVERTER 5V 2W

DC DC CONVERTER 5V 2W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 811-2348-5-ND 790754-NMK1505SAC 82T5373 NMK1505SAC
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - NMK1505SAC Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 400Ma, 5V; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.4000 amps 0.4000 amps
DC Input Voltage 13.5 to 16.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details
Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details