Murata Power Solutions DC DC Converters NCS12S4812C

Description
Isolated Module DC DC Converter 1 Output 12V 1A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 1A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2878-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2878-5-ND
DC DC Converters 811-2878-5-ND
Isolated Module DC DC Converter 1 Output 12V 1A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 1A 18V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - NCS12S4812C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NCS12S4812C
Power Supplies - Board Mount - DC DC Converters NCS12S4812C
DC DC CONVERTER 12V 12W

DC DC CONVERTER 12V 12W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1O/p, 1A, 12W; Power Supply Approvals Murata Power Solutions - 99W6394 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1O/p, 1A, 12W; Power Supply Approvals Murata Power Solutions
99W6394
Dc-Dc Converter, Iso Pol, 1O/p, 1A, 12W; Power Supply Approvals Murata Power Solutions 99W6394
DC-DC CONVERTER, ISO POL, 1O/P, 1A, 12W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:12W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Width:32mmRoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1O/P, 1A, 12W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:12W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Width:32mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-2878-5-ND NCS12S4812C 99W6394
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1O/p, 1A, 12W; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 1 amps 1 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Sources, Sequoia Series -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Type AC Power Source
AC Output Voltage 0.0 to 333.0 volts
AC Output Current 0.0 to ? amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details