Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 5.5V Input
DC-DC CONV, ISO POL, 1 O/P, 2W, 400MA, 5V; NO. OF OUTPUTS:1 OUTPUT; OUTPUT POWER MAX:2W; OUTPUT VOLTAGE - OUTPUT 1:5V; OUTPUT CURRENT - OUTPUT 1:400MA; OUTPUT VOLTAGE - OUTPUT 2:-; OUTPUT CURRENT - OUTPUT 2:-; WIDTH:7.65MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
DC DC CONVERTER 5V 2W
Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 2 W, 5 V, 400 mA RoHS Compliant: Yes
| DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 811-1546-5-ND | 16435696 | NMK0505SAC | 94M8555 |
| Product Name | DC DC Converters | Power Supply/Voltage Converter PC Board Mount | Power Supplies - Board Mount - DC DC Converters | Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 2 W, 5 V, 400 Ma Rohs Compliant Murata Power Solutions |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | |
| Form Factor | Board Mount | Board Mount | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| DC Output Current | 0.4000 amps |