Murata Power Solutions DC DC Converters NMG2409SC

Description
Isolated Module DC DC Converter 1 Output 9V 222mA 21.6V - 26.4V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 9V 222mA 21.6V - 26.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2688-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2688-ND
DC DC Converters 811-2688-ND
Isolated Module DC DC Converter 1 Output 9V 222mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 1 Output 9V 222mA 21.6V - 26.4V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - NMG2409SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NMG2409SC
Power Supplies - Board Mount - DC DC Converters NMG2409SC
DC DC CONVERTER 9V 2W

DC DC CONVERTER 9V 2W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 222Ma, 9V; Power Supply Approvals Murata Power Solutions - 96W2160 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 222Ma, 9V; Power Supply Approvals Murata Power Solutions
96W2160
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 222Ma, 9V; Power Supply Approvals Murata Power Solutions 96W2160
DC-DC CONVERTER, ISO POL, 1 O/P, 2W, 222mA, 9V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:222mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 2W, 222mA, 9V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:222mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-2688-ND NMG2409SC 96W2160
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 222Ma, 9V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.2220 amps 0.2220 amps
DC Input Voltage 21.6 to 26.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC AC Wall Power Adapters - 237-2201-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
2 suppliers