Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 209285-NME0512S
Packaging: Tube/Rail
Type: Isolated Module
Applications: ITE (Commercial)
Mounting: Through Hole
Power (Watts): 1W
Isolation Voltage: 1kV (1000V)
Number of Outputs: 1
Current - Output (Max): 83mA
Efficiency: 78%
Categories: Power Supplies - Board Mount
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.45" L x 0.24" W x 0.39" H (11.4mm x 6.1mm x 9.9mm)
Maximum Input Voltage: 5.5V
Minimum Input Voltage: 4.5V
Nominal Output Voltage 1: 12V
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
Isolated Module DC DC Converter 1 Output 12V 83mA 4.5V - 5.5V Input
DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 83MA, 12V; NO. OF OUTPUTS:1 OUTPUT; OUTPUT POWER MAX:1W; OUTPUT VOLTAGE - OUTPUT 1:12V; OUTPUT CURRENT - OUTPUT 1:83MA; OUTPUT VOLTAGE - OUTPUT 2:-; OUTPUT CURRENT - OUTPUT 2:-; WIDTH:6MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 1 W, 12 V, 83 mA RoHS Compliant: Yes
DC DC CONVERTER 12V 1W
| Win Source Electronics | DigiKey | Radwell International | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 209285-NME0512S | 811-1478-5-ND | 16435512 | 97K6559 | NME0512SC |
| Product Name | Power Supplies Board Mount DCDC Converters - NME0512SC | DC DC Converters | Power Supply/Voltage Converter PC Board Mount | Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 12 V, 83 Ma Rohs Compliant Murata Power Solutions | Power Supplies - Board Mount - DC DC Converters |
| Form Factor | Board Mount | Board Mount | Board Mount | ||
| DC Output Current | 0.0830 amps | 0.0830 amps | |||
| Number of Outputs | 1 # | ||||
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |