Murata Power Solutions Power Supplies Board Mount DCDC Converters - NMF1215SC NMF1215SC

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 790748-NMF1215SC Series: NMF Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 7-SIP Module, 5 Leads Applications: ITE (Commercial) Power (Watts): 1W Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Voltage - Output 1: 15V Efficiency: 62% Family Name: NMF Categories: Power Supplies - Board Mount Dimension: 0.77" L x 0.24" W x 0.39" H (19.5mm x 6.0mm x 10.0mm) Input Voltage MIN: 11.4V Voltage Input MAX: 12.6V Current - Output (Maximum): 67mA Alternative Parts (Cross-Reference): R0.5Z-1215/H; AM1DS-1215SH52Z; R0.5Z-1215/P; RSS-1215; Introduction Date: February 29, 2008 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 790748-NMF1215SC Series: NMF Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 7-SIP Module, 5 Leads Applications: ITE (Commercial) Power (Watts): 1W Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Voltage - Output 1: 15V Efficiency: 62% Family Name: NMF Categories: Power Supplies - Board Mount Dimension: 0.77" L x 0.24" W x 0.39" H (19.5mm x 6.0mm x 10.0mm) Input Voltage MIN: 11.4V Voltage Input MAX: 12.6V Current - Output (Maximum): 67mA Alternative Parts (Cross-Reference): R0.5Z-1215/H; AM1DS-1215SH52Z; R0.5Z-1215/P; RSS-1215; Introduction Date: February 29, 2008 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - NMF1215SC
790748-NMF1215SC
Power Supplies Board Mount DCDC Converters - NMF1215SC 790748-NMF1215SC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 790748-NMF1215SC Series: NMF Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 7-SIP Module, 5 Leads Applications: ITE (Commercial) Power (Watts): 1W Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Voltage - Output 1: 15V Efficiency: 62% Family Name: NMF Categories: Power Supplies - Board Mount Dimension: 0.77" L x 0.24" W x 0.39" H (19.5mm x 6.0mm x 10.0mm) Input Voltage MIN: 11.4V Voltage Input MAX: 12.6V Current - Output (Maximum): 67mA Alternative Parts (Cross-Reference): R0.5Z-1215/H; AM1DS-1215SH52Z; R0.5Z-1215/P; RSS-1215; Introduction Date: February 29, 2008 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 790748-NMF1215SC
Series: NMF
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 7-SIP Module, 5 Leads
Applications: ITE (Commercial)
Power (Watts): 1W
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 1
Voltage - Output 1: 15V
Efficiency: 62%
Family Name: NMF
Categories: Power Supplies - Board Mount
Dimension: 0.77" L x 0.24" W x 0.39" H (19.5mm x 6.0mm x 10.0mm)
Input Voltage MIN: 11.4V
Voltage Input MAX: 12.6V
Current - Output (Maximum): 67mA
Alternative Parts (Cross-Reference): R0.5Z-1215/H; AM1DS-1215SH52Z; R0.5Z-1215/P; RSS-1215;
Introduction Date: February 29, 2008
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 811-1501-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1501-5-ND
DC DC Converters 811-1501-5-ND
Isolated Module DC DC Converter 1 Output 15V 67mA 11.4V - 12.6V Input

Isolated Module DC DC Converter 1 Output 15V 67mA 11.4V - 12.6V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 67Ma, 15V; Power Supply Approvals Murata Power Solutions - 61K3155 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 67Ma, 15V; Power Supply Approvals Murata Power Solutions
61K3155
Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 67Ma, 15V; Power Supply Approvals Murata Power Solutions 61K3155
DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 67mA, 15V; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 67mA, 15V; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:67mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 15 V, 67 Ma Rohs Compliant Murata Power Solutions - 97K6574 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 15 V, 67 Ma Rohs Compliant Murata Power Solutions
97K6574
Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 15 V, 67 Ma Rohs Compliant Murata Power Solutions 97K6574
Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 1 W, 15 V, 67 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 1 W, 15 V, 67 mA RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - NMF1215SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NMF1215SC
Power Supplies - Board Mount - DC DC Converters NMF1215SC
DC DC CONVERTER 15V 1W

DC DC CONVERTER 15V 1W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 790748-NMF1215SC 811-1501-5-ND 61K3155 97K6574 NMF1215SC
Product Name Power Supplies Board Mount DCDC Converters - NMF1215SC DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 67Ma, 15V; Power Supply Approvals Murata Power Solutions Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 1 W, 15 V, 67 Ma Rohs Compliant Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Number of Outputs 1 # 1 #
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
DC Output Current 0.0670 amps 0.0670 amps
Unlock Full Specs
to access all available technical data

Similar Products

100 W Single Phase Single Output Low Profile Power Supplies - PS-10024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
4 suppliers
Panel Mount AC to DC 100-240V 150W 24V - 96PSO-A150W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6721 180W Basic DC Switching Power Supply 60V/8A - UDP6721 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details