Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 5.5V Input
DC/DC CONVERTER, 4.5 ~ 5.5 V, 400 MA, 2 W, 1 KV, TROUGH HOLE, 4-SIP MODULE, 14 X 7.6 X 9.9 MM. FREE 2 YEAR RADWELL WARRANTY
Isolated Board Mount DC/DC Converter, SIP, Fixed, Through Hole, 2 W, 5 V, 400 mA RoHS Compliant: Yes
DC DC CONVERTER 5V 2W
| DigiKey | Radwell International | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 811-1554-5-ND | 16435728 | 97K6601 | NML0505SC |
| Product Name | DC DC Converters | Power Supply/Voltage Converter PC Board Mount | Isolated Board Mount Dc/dc Converter, Sip, Fixed, Through Hole, 2 W, 5 V, 400 Ma Rohs Compliant Murata Power Solutions | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | |
| Form Factor | Board Mount | Board Mount | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| DC Output Current | 0.4000 amps |