Murata Power Solutions DC DC Converters NCM6D0505EC

Description
Isolated Module DC DC Converter 2 Output 5V -5V 600mA, 600mA 4.5V - 9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 5V -5V 600mA, 600mA 4.5V - 9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2977-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2977-5-ND
DC DC Converters 811-2977-5-ND
Isolated Module DC DC Converter 2 Output 5V -5V 600mA, 600mA 4.5V - 9V Input

Isolated Module DC DC Converter 2 Output 5V -5V 600mA, 600mA 4.5V - 9V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 0.6A, 5V; Power Supply Approvals Murata Power Solutions - 51X2462 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 0.6A, 5V; Power Supply Approvals Murata Power Solutions
51X2462
Dc-Dc Converter, Iso Pol, 2 O/p, 0.6A, 5V; Power Supply Approvals Murata Power Solutions 51X2462
DC-DC CONVERTER, ISO POL, 2 O/P, 0.6A, 5V; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 0.6A, 5V; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - NCM6D0505EC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NCM6D0505EC
Power Supplies - Board Mount - DC DC Converters NCM6D0505EC
DC DC CONVERTER +/-5V 6W

DC DC CONVERTER +/-5V 6W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-2977-5-ND 51X2462 NCM6D0505EC
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 0.6A, 5V; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.6000 amps 0.6000 amps
DC Input Voltage 4.5 to 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS-12-MC2 Enclosed Power Supply - PS-12-MC2 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details