The NMV0505DAC is a DC-DC converter designed for isolated applications, providing a single output of 5V at a maximum power of 1W and a current of 200mA. It features a 3kVDC isolation rating, ensuring effective noise reduction in sensitive applications. The converter operates efficiently across a wide temperature range of -40°C to 85°C, making it suitable for industrial environments. It has an industry-standard pinout and requires no external components for operation, simplifying integration into existing systems. The device is UL 60950 recognized for functional insulation, ensuring compliance with safety standards. With a mean time to failure (MTTF) of up to 4.2 million hours, it offers reliability for long-term use. This product is RoHS compliant, aligning with modern environmental standards.
Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input
DC DC CONVERTER 5V 1W
DC-DC CONVERTER, ISO POL, 1 O/P, 1W, 200mA, 5V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:- RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 811-1585-5-ND | NMV0505DAC | 61K3238 |
| Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, Iso Pol, 1 O/p, 1W, 200Ma, 5V; Power Supply Approvals Murata Power Solutions |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 0.2000 amps | 0.2000 amps | |
| DC Input Voltage | 4.5 to 5.5 volts |