Murata Power Solutions DC DC Converters NMT1272SC

Description
Isolated Module DC DC Converter 3 Output -24V -48V -72V 42mA, 21mA, 14mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 3 Output -24V -48V -72V 42mA, 21mA, 14mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1584-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1584-5-ND
DC DC Converters 811-1584-5-ND
Isolated Module DC DC Converter 3 Output -24V -48V -72V 42mA, 21mA, 14mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 3 Output -24V -48V -72V 42mA, 21mA, 14mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 3 O/p, 3W, -24V, -48V, -72V; Power Supply Approvals Murata Power Solutions - 61K3237 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 3 O/p, 3W, -24V, -48V, -72V; Power Supply Approvals Murata Power Solutions
61K3237
Dc-Dc Converter, Iso Pol, 3 O/p, 3W, -24V, -48V, -72V; Power Supply Approvals Murata Power Solutions 61K3237
DC-DC CONVERTER, ISO POL, 3 O/P, 3W, -24V, -48V, -72V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:3W; No. of Outputs:3 Output; Output Voltage - Output 1:-24V; Output Current - Output 1:42mA; Isolation Voltage:1kV RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 3 O/P, 3W, -24V, -48V, -72V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:3W; No. of Outputs:3 Output; Output Voltage - Output 1:-24V; Output Current - Output 1:42mA; Isolation Voltage:1kV RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - NMT1272SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NMT1272SC
Power Supplies - Board Mount - DC DC Converters NMT1272SC
DC DC CNVRTR -24V -48V -72V 3W

DC DC CNVRTR -24V -48V -72V 3W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-1584-5-ND 61K3237 NMT1272SC
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 3 O/p, 3W, -24V, -48V, -72V; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0140 to 0.0420 amps 0.0420 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - CN30A110-15 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
4 suppliers
Superconducting Magnet Power Supply - Model 625 - Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Superconducting Magnet Power Supply
Form Factor Rack Mount
Phase Single-Phase Power Supply
View Details