Murata Power Solutions DC DC Converters NCM6S4803EC

Description
Isolated Module DC DC Converter 1 Output 3.3V 1.52A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 1.52A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2994-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2994-5-ND
DC DC Converters 811-2994-5-ND
Isolated Module DC DC Converter 1 Output 3.3V 1.52A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 1.52A 18V - 75V Input

Buy Now Datasheet
Dc/dc Converter, 6W, 3.3V, 1.52A; Power Supply Approvals Murata Power Solutions - 51X2479 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 6W, 3.3V, 1.52A; Power Supply Approvals Murata Power Solutions
51X2479
Dc/dc Converter, 6W, 3.3V, 1.52A; Power Supply Approvals Murata Power Solutions 51X2479
DC/DC CONVERTER, 6W, 3.3V, 1.52A; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.52A; Output Voltage - Output 2:-; Width:20mmRoHS Compliant: Yes

DC/DC CONVERTER, 6W, 3.3V, 1.52A; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:5W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.52A; Output Voltage - Output 2:-; Width:20mmRoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - NCM6S4803EC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
NCM6S4803EC
Power Supplies - Board Mount - DC DC Converters NCM6S4803EC
DC DC CONVERTER 3.3V 6W

DC DC CONVERTER 3.3V 6W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-2994-5-ND 51X2479 NCM6S4803EC
Product Name DC DC Converters Dc/dc Converter, 6W, 3.3V, 1.52A; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 1.52 amps 1.52 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 802-OEM-4KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Programmable DC Current Source - Model 121 - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details
DC/DC converter - 787-2803 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts
View Details
2 suppliers